The Optical Particle Sizer (OPS) Model 3330 from TSI Incorporated is a portable instrument designed for fast and accurate measurement of particle concentration and size distribution. It operates within a size range of 0.3 to 10 Oºm, utilizing up to 16 user-adjustable size channels and achieving a size resolution of less than 5% at 0.5 Oºm. The device can measure concentrations up to 3,000 particles/cm² and features a color touch screen for an intuitive user interface. The OPS 3330 employs advanced optics with 120° light collection and sheath flow technology to enhance measurement precision while minimizing maintenance needs. It records temperature and humidity for each sample and includes built-in data logging capabilities for up to 30,000 samples. The instrument is battery-powered, offering up to 20 hours of operation, and can be used independently or within a weatherproof environmental enclosure. Applications for the OPS 3330 include filter testing, indoor air quality assessments, workplace monitoring, outdoor environmental monitoring, industrial measurements, and emissions control. The device is compliant with ISO 21501-1 standards and supports gravimetric or chemical analysis through filter-based sample collection.
The Optical Particle Sizer (OPS) Model 3330 is a light, portable spectrometer that provides fast and accurate measurement of particle concentration and particle size distribution using single particle counting technology. The OPS measures particles from 0.3 to 10 µm in 16 user adjustable size channels. Sometimes the OPS is placed in TSI's weatherproof Environmental Enclosure where it is to note that the measured particles can also be collected on a built-in filter for further analysis. Battery powered for up to 20 hours and with a large color touchscreen, the OPS is used in a wide variety of applications, ranging from filter testing to industrial measurements, as well as both indoor and outdoor monitoring.
Backed by over 40 years of aerosol instrumentation design experience, the OPS uses state-of-the-art optics with 120° light collection for better performance in the Mie range and sheath air technology for enhanced resolution and low maintenance. Rigorous NIST traceable factory calibration with our accredited electrostatic classifier and condensation particle counter ensures high measurement accuracy. The optical properties of the aerosol can be entered for most accurate size distribution data as well as improved particle mass concentration output. Each OPS is built for longevity and backed by our commitment to quality in aerosol measurement.
As a package (Model 3914) with the model 3910 NanoScan SMPS™ spectrometer it enables users to measure three orders of size magnitude from 10 nm to 10 µm. These instruments are affordable, portable, and provide real-time data that can be merged with the multi-instrument manager (MIM) software. Used already for cabin measurements in cars and airplanes, the sky is literally the limit when it comes to new applications.
Applications
Quality optical instruments are useful in a variety of applications due to their ease of use, fast measurement time, robustness, and reliability. A few common applications are listed below.
Features & Benefits
| TSI Incorporated | |
|---|---|
| Product Category | Particle Analyzers |
| Product Number | 3330 |
| Product Name | Optical Particle Sizer 3330 |
| Measurement Type | Size |