TSI Incorporated Aerosol Generator 3079A 3079A

Description
Easily portable and simple to operate, Aerosol Generator Model 3079A is a great tool to generate submicron aerosols for a variety of applications. Generating a high concentration of polydisperse aerosols, Model 3079A can be used with both water-based and alcohol-based solutions Aerosol Generator 3079A is a rugged, compact atomizer that generates particles in concentrations up to 108 particles/cm3 and offers an adjustable flow rate from 1.2 to 5.0 L/min. A built-in, low-noise compressor provides compressed air, and the atomizer head is made entirely of stainless steel. Operating components are protected by a hood, making this atomizer highly portable and suitable for acceptance tests. Applications Acceptance tests Research requiring polydisperse, high-concentration aerosol Features & Benefits Concentrations up to 10 8 particles/cm 3 Adjustable flow rate from 1.2 to 5.0 L/min Highly portable, self-contained design
Datasheet
Description
Easily portable and simple to operate, Aerosol Generator Model 3079A is a great tool to generate submicron aerosols for a variety of applications. Generating a high concentration of polydisperse aerosols, Model 3079A can be used with both water-based and alcohol-based solutions Aerosol Generator 3079A is a rugged, compact atomizer that generates particles in concentrations up to 108 particles/cm3 and offers an adjustable flow rate from 1.2 to 5.0 L/min. A built-in, low-noise compressor provides compressed air, and the atomizer head is made entirely of stainless steel. Operating components are protected by a hood, making this atomizer highly portable and suitable for acceptance tests. Applications Acceptance tests Research requiring polydisperse, high-concentration aerosol Features & Benefits Concentrations up to 10 8 particles/cm 3 Adjustable flow rate from 1.2 to 5.0 L/min Highly portable, self-contained design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aerosol Generator 3079A - 3079A - TSI Incorporated
Shoreview, MN, United States
Aerosol Generator 3079A
3079A
Aerosol Generator 3079A 3079A
Easily portable and simple to operate, Aerosol Generator Model 3079A is a great tool to generate submicron aerosols for a variety of applications. Generating a high concentration of polydisperse aerosols, Model 3079A can be used with both water-based and alcohol-based solutions Aerosol Generator 3079A is a rugged, compact atomizer that generates particles in concentrations up to 108 particles/cm3 and offers an adjustable flow rate from 1.2 to 5.0 L/min. A built-in, low-noise compressor provides compressed air, and the atomizer head is made entirely of stainless steel. Operating components are protected by a hood, making this atomizer highly portable and suitable for acceptance tests. Applications Acceptance tests Research requiring polydisperse, high-concentration aerosol Features & Benefits Concentrations up to 10 8 particles/cm 3 Adjustable flow rate from 1.2 to 5.0 L/min Highly portable, self-contained design

Easily portable and simple to operate, Aerosol Generator Model 3079A is a great tool to generate submicron aerosols for a variety of applications. Generating a high concentration of polydisperse aerosols, Model 3079A can be used with both water-based and alcohol-based solutions

Aerosol Generator 3079A is a rugged, compact atomizer that generates particles in concentrations up to 108 particles/cm3 and offers an adjustable flow rate from 1.2 to 5.0 L/min. A built-in, low-noise compressor provides compressed air, and the atomizer head is made entirely of stainless steel. Operating components are protected by a hood, making this atomizer highly portable and suitable for acceptance tests.

Applications

  • Acceptance tests
  • Research requiring polydisperse, high-concentration aerosol

Features & Benefits

  • Concentrations up to 10 8 particles/cm 3
  • Adjustable flow rate from 1.2 to 5.0 L/min
  • Highly portable, self-contained design
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 3079A
Product Name Aerosol Generator 3079A
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 826 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Particle Generator 8026 - 801168 - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
Liquid Valve (VL) -  - Precision Engine Controls Corp.
Precision Engine Controls Corp.
View Details