TSI Incorporated Aerosol Generator 3076 3076

Description
A stable and simple way to create polydisperse aerosols, the Constant Output Atomizer Model 3076 is a reliable aerosol generator that is suitable for numerous applications. Model 3076 can generate aerosols from solutions prepared in water or in alcohols; solvents are typically removed from the sample stream by a Model 3062 desiccant drier. Aerosol Generator Model 3076 is a Collision-type atomizer that generates aerosols of constant particle size in concentrations over 107 particles/cm3 . Its nominal aerosol flow rate is 3.0 L/min. Stainless-steel components make it suitable for the specialized applications listed below, in addition to basic aerosol research. Applications Filter testing Instrument calibration Material synthesis Biological and medical research Research requiring polydisperse, high-concentration aerosol Features & Benefits Concentrations over 107 particles/cm3 Nominal aerosol flow rate of 3.0 L/min Example aerosols: Up to 2 µm PSL Salt aerosol with mode in the range of 20 to 100 nm Oil aerosol
Description
A stable and simple way to create polydisperse aerosols, the Constant Output Atomizer Model 3076 is a reliable aerosol generator that is suitable for numerous applications. Model 3076 can generate aerosols from solutions prepared in water or in alcohols; solvents are typically removed from the sample stream by a Model 3062 desiccant drier. Aerosol Generator Model 3076 is a Collision-type atomizer that generates aerosols of constant particle size in concentrations over 107 particles/cm3 . Its nominal aerosol flow rate is 3.0 L/min. Stainless-steel components make it suitable for the specialized applications listed below, in addition to basic aerosol research. Applications Filter testing Instrument calibration Material synthesis Biological and medical research Research requiring polydisperse, high-concentration aerosol Features & Benefits Concentrations over 107 particles/cm3 Nominal aerosol flow rate of 3.0 L/min Example aerosols: Up to 2 µm PSL Salt aerosol with mode in the range of 20 to 100 nm Oil aerosol

Suppliers

Company
Product
Description
Supplier Links
Aerosol Generator 3076 - 3076 - TSI Incorporated
Shoreview, MN, United States
Aerosol Generator 3076
3076
Aerosol Generator 3076 3076
A stable and simple way to create polydisperse aerosols, the Constant Output Atomizer Model 3076 is a reliable aerosol generator that is suitable for numerous applications. Model 3076 can generate aerosols from solutions prepared in water or in alcohols; solvents are typically removed from the sample stream by a Model 3062 desiccant drier. Aerosol Generator Model 3076 is a Collision-type atomizer that generates aerosols of constant particle size in concentrations over 107 particles/cm3 . Its nominal aerosol flow rate is 3.0 L/min. Stainless-steel components make it suitable for the specialized applications listed below, in addition to basic aerosol research. Applications Filter testing Instrument calibration Material synthesis Biological and medical research Research requiring polydisperse, high-concentration aerosol Features & Benefits Concentrations over 107 particles/cm3 Nominal aerosol flow rate of 3.0 L/min Example aerosols: Up to 2 µm PSL Salt aerosol with mode in the range of 20 to 100 nm Oil aerosol

A stable and simple way to create polydisperse aerosols, the Constant Output Atomizer Model 3076 is a reliable aerosol generator that is suitable for numerous applications. Model 3076 can generate aerosols from solutions prepared in water or in alcohols; solvents are typically removed from the sample stream by a Model 3062 desiccant drier.

Aerosol Generator Model 3076 is a Collision-type atomizer that generates aerosols of constant particle size in concentrations over 107 particles/cm3 . Its nominal aerosol flow rate is 3.0 L/min. Stainless-steel components make it suitable for the specialized applications listed below, in addition to basic aerosol research.

Applications

  • Filter testing
  • Instrument calibration
  • Material synthesis
  • Biological and medical research
  • Research requiring polydisperse, high-concentration aerosol

Features & Benefits

  • Concentrations over 107 particles/cm3
  • Nominal aerosol flow rate of 3.0 L/min
  • Example aerosols:
    • Up to 2 µm PSL
    • Salt aerosol with mode in the range of 20 to 100 nm
    • Oil aerosol
Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 3076
Product Name Aerosol Generator 3076
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 475 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Material Temperature Range 120 F (48.89 C)
View Details
Dispense Valves - 400 Series Autovalve - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Application AdhesiveSilicone; Epoxies, Urethanes, and Silicones.
View Details
ST-261 Unloader Valve w/ Injector - 200261580 - Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 30.3 L/min (30.8 in³/sec)
Material Temperature Range 176 F (80 C)
View Details
Electrospray Aerosol Generator 3480 - 3480 - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details