The 2821 Turbo-Vaporizer™ is our highest liquid flow rate unit. This model features 3600W of heater power and can be used to deliver flow rates up to 6000g/hr (TEOS or equivalent).
Dimensions
417 mm x 140 mm x 183 mm (16.4 in. x 5.5 in. x 7.2 in.)
Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut
Liquid Inlet 1/4 in. VCR female
Vapor Outlet 1/2 in. VCR female
Compressed Air 4 mm instant tube fitting
Wetted Parts SS 316, Kalrez®, PTFE, Nickel
Leak Integrity <1 x 10-9 scc/sec Helium
Heater Power Requirements 220 VAC, 60 Hz, 3600W
Carrier Gas Inert gas recommended
Gas Inlet Pressure Range 0–80 psig inlet pressure
Max. Carrier Gas Flow Rate* N2 50 standard L/min
Max. Liquid Flow* TEOS equivalent 6,000 g/hr
Max. Liquid Flow* DI Water 600 g/hr
System Pressure Limit 120 psig
Compressed Air 90 to 110 psi
Temperature Range 40°C to 200°C
Vaporizer Body Vacuum tight chamber with multi-stage heat exchanger, SS 316 construction
Temperature Sensor Type K thermocouple
Specifications subject to change without notice
* Liquid and gas flow ranges are affected by liquid and gas type
| TSI Incorporated | |
|---|---|
| Product Category | Vaporizers |
| Product Number | 2821 |
| Product Name | Turbo-Vaporizer 2821 |