Church & Dwight, Inc. Specialty Products Division Non-Destructive Abrasive Blast Cleaning Media Re-Man XL

Description
Heavy duty cleaning and removal of grease, oils, burnt-on carbon, light rust, gasket materials, coatings and grime. ARMEX has answered the problem of ineffective and time-consuming cleaning processes with the introduction of Re-Man XL, the first abrasive blasting media specifically formulated for the remanufacturing and rebuilding industry. Value Plus: Valued Priced Micron Size: 270 Grit: 70 Flow Aid: 0
Datasheet
Description
Heavy duty cleaning and removal of grease, oils, burnt-on carbon, light rust, gasket materials, coatings and grime. ARMEX has answered the problem of ineffective and time-consuming cleaning processes with the introduction of Re-Man XL, the first abrasive blasting media specifically formulated for the remanufacturing and rebuilding industry. Value Plus: Valued Priced Micron Size: 270 Grit: 70 Flow Aid: 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Destructive Abrasive Blast Cleaning Media - Re-Man XL - Church & Dwight, Inc. Specialty Products Division
Princeton, NJ, United States
Non-Destructive Abrasive Blast Cleaning Media
Re-Man XL
Non-Destructive Abrasive Blast Cleaning Media Re-Man XL
Heavy duty cleaning and removal of grease, oils, burnt-on carbon, light rust, gasket materials, coatings and grime. ARMEX has answered the problem of ineffective and time-consuming cleaning processes with the introduction of Re-Man XL, the first abrasive blasting media specifically formulated for the remanufacturing and rebuilding industry. Value Plus: Valued Priced Micron Size: 270 Grit: 70 Flow Aid: 0

Heavy duty cleaning and removal of grease, oils, burnt-on carbon, light rust, gasket materials, coatings and grime.

ARMEX has answered the problem of ineffective and time-consuming cleaning processes with the introduction of Re-Man XL, the first abrasive blasting media specifically formulated for the remanufacturing and rebuilding industry.

Value Plus: Valued Priced

Micron Size: 270

Grit: 70

Flow Aid: 0

Supplier's Site Datasheet

Technical Specifications

  Church & Dwight, Inc. Specialty Products Division
Product Category Specialty Abrasive Grain and Finishing Media
Product Number Re-Man XL
Product Name Non-Destructive Abrasive Blast Cleaning Media
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

Crushed Glass - AccuMATTE 75 - AIRBRASIVE
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Glass
Applications Blasting; Cleaning / Surface Prep; Finishing and Deburring
View Details
Silica Free Abrasive, 5 lbs. - 18540 - S & G Tool Aid Corp.
Specs
Type / Shape Abrasive Grain / Grit
View Details
Baking Soda Abrasive Blast Media - Flow Formula M™ - Church & Dwight, Inc. Specialty Products Division
Church & Dwight, Inc. Specialty Products Division
Specs
Type / Shape Abrasive Grain / Grit
Material Carbonate
Bulk Density 60 lbs/ft³ (961 g/l)
View Details
Walnut Shell Media 4/6 U.S. Sieve -  - Eco-Shell, Inc.
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material NutShell; Organic Material
Applications Blasting; Polishing and Lapping (Very Fine); Finishing and Deburring
View Details