Church & Dwight, Inc. Specialty Products Division Datasheets for Specialty Abrasive Grain and Finishing Media
Specialty abrasive grain and finishing media include glass beads, sodium carbonate, walnut shells, corn cobs, sponge, hardwood, coal slag and other organic materials as well as other unique compositions or materials for specialized processing.
Specialty Abrasive Grain and Finishing Media: Learn more
| Product Name | Notes |
|---|---|
| Designed specifically for use with pressure washers and associated injection systems. HydroFlex combines our largest crystals and standard moisture control system with our patented grease and oil removal technology which... | |
| Formulated specifically to remove carbon and mineral deposits from gas, steam and direct combustion turbine blades. Ideal for removing burn marks on steel and stainless steel, or heavy carbon deposits... | |
| Formulated using our largest "XL" crystals and our premium moisture control system, MoistureGuard™ 8. Designed for maximum productivity and superior flow in the presence of moisture. 270 Micron Size | |
| Formulated using our largest "XL" crystals and our standard moisture control system, MoistureGuard™ 2, absorbing moisture before can cause flow problems. The "XL" crystals are the most aggressive and ideal... | |
| Formulated using our medium sized crystals and our standard moisture control system, MoistureGuard™ 2, which absorbs moisture before it can create flow problems. Maintenance Formula is value priced and is... | |
| Heavy duty cleaning and removal of grease, oils, burnt-on carbon, light rust, gasket materials, coatings and grime. ARMEX has answered the problem of ineffective and time-consuming cleaning processes with the... | |
| Made with our smallest crystals and premium moisture control system. This formula receives a final screening just prior to being packaged to eliminate any large particles. It is designed specifically... | |
| Manufactured with the "XL" crystals, our standard moisture control system and 10% 70 grit hard abrasive. It typically provides a 25% increase in productivity, white metal finish and 1.5- 2.0... | |
| Performs like Maintenance Formula XL with the added benefit of our patented rinse accelerator, SupraKleen. For use when a clean surface is required for repainting. 270 Micron Size | |
| Similar to Maintenance Formula in that it is made with our medium sized crystals, but contains our premium moisture control system, MoistureGuard™ 8. 170 Micron Size | |
| Utilizes our smallest sodium bicarbonate crystal with our premium moisture control system, providing a powerful yet gentle scouring action that cleans deep into anilox cells removing dry ink without any... | |
| Utilizes our smallest sodium bicarbonate crystal with our premium moisture control system. For use on the most delicate substrates like graphite-epoxy or fiberglass to minimize the potential for damage and... |