Formulated using our largest "XL" crystals and our standard moisture control system, MoistureGuard™ 2, absorbing moisture before can cause flow problems. The "XL" crystals are the most aggressive and ideal for most paint removal applications.
270 Micron Size
Church & Dwight, Inc. Specialty Products Division | |
---|---|
Product Category | Specialty Abrasive Grain and Finishing Media |
Product Number | Maintenance Formula XL |
Product Name | Baking Soda Abrasive Blast Media |
Type / Shape | Abrasive Grain / Grit |
Material | Carbonate |
Bulk Density | 60 lbs/ft³ (961 g/l) |