Designed specifically for use with pressure washers and associated injection systems. HydroFlex combines our largest crystals and standard moisture control system with our patented grease and oil removal technology which encapsulates soils lifting them from the surface so they are completely removed during rinsing. May also be effectively used in air driven systems.
270 Micron Size
| Church & Dwight, Inc. Specialty Products Division | |
|---|---|
| Product Category | Specialty Abrasive Grain and Finishing Media |
| Product Number | HydroFlex® Formula XL |
| Product Name | Baking Soda Abrasive Blast Media |
| Type / Shape | Abrasive Grain / Grit |
| Material | Carbonate |
| Bulk Density | 60 lbs/ft³ (961 g/l) |