Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL MOUNTS
CHROMA TECHNOLOGY CORP.
91000 -- 18MM NIKON MICROSCOPES
Chroma Technology Corp.
18mm Nikon Microscopes
91000
Description
18mm Nikon Microscopes (Diaphot, TMD)
Chroma Technology Corp.
Done
Description
18mm Nikon Microscopes (Diaphot, TMD)
Suppliers
Company
Product
Description
Supplier Links
Chroma Technology Corp.
Bellows Falls, VT, USA
18mm Nikon Microscopes
91000
18mm Nikon Microscopes
91000
18mm Nikon Microscopes (Diaphot, TMD)
18mm Nikon Microscopes (Diaphot, TMD)
Supplier's Site
Technical Specifications
Chroma Technology Corp.
Product Category
Optical Mounts
Product Number
91000
Product Name
18mm Nikon Microscopes
Mount Type
Filter Holder
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Optic Cell Rotation Mount, 2° Graduations, For LH2 Optic Cells
LM2-R
Specs
Mount Type
Lens Positioner
View Details
PI (Physik Instrumente) L.P.
Piezo Z / Tip / Tilt Scanner
S-310 – S-316
Specs
Mount Type
Mirror Mount
Adjustment Type
Fixed
Clear Aperture
0.0120 mm (4.72E-4 inch)
View Details
CeNing Optics Co., Ltd.
Waveplate Holders
Specs
Mount Type
Waveplate
Adjustment Type
Fixed
Clear Aperture
8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Chroma Technology Corp.
Olympus CK40
91017
Specs
Mount Type
Filter Holder
Shape
Circular
View Details