ADLINK Technology Inc. 8-Slot 3U PXI Chassis with AC PXIS-2508

Description
The PXIS-2508 is ADLINK´s new-generation PXI chassis equipped with advanced features and functionalities. Set in a sleek and lightweight chassis for superior portability, the PXIS-2508 also boasts of wider operating temperature range, lower operating noise, and robust system build. The PXIS-2508 contains an innovative intelligent control board that dynamically monitors and manages the chassis status including the fan speed, system voltages, and internal temperature. It also allows a remote computer to monitor and control the chassis status using a standard RS-232 connection. The PXIS-2508 also features a light-weight construction and ultra-low operation noise. Its 350 W industrial-grade power supply delivers reliable power to your PXI system. With innovative features and considerate design, PXIS-2508 is your best choices of PXI platform for test and measurement applications.
Description
The PXIS-2508 is ADLINK´s new-generation PXI chassis equipped with advanced features and functionalities. Set in a sleek and lightweight chassis for superior portability, the PXIS-2508 also boasts of wider operating temperature range, lower operating noise, and robust system build. The PXIS-2508 contains an innovative intelligent control board that dynamically monitors and manages the chassis status including the fan speed, system voltages, and internal temperature. It also allows a remote computer to monitor and control the chassis status using a standard RS-232 connection. The PXIS-2508 also features a light-weight construction and ultra-low operation noise. Its 350 W industrial-grade power supply delivers reliable power to your PXI system. With innovative features and considerate design, PXIS-2508 is your best choices of PXI platform for test and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
8-Slot 3U PXI Chassis with AC - PXIS-2508 - ADLINK Technology Inc.
San Jose, CA, USA
8-Slot 3U PXI Chassis with AC
PXIS-2508
8-Slot 3U PXI Chassis with AC PXIS-2508
The PXIS-2508 is ADLINK´s new-generation PXI chassis equipped with advanced features and functionalities. Set in a sleek and lightweight chassis for superior portability, the PXIS-2508 also boasts of wider operating temperature range, lower operating noise, and robust system build. The PXIS-2508 contains an innovative intelligent control board that dynamically monitors and manages the chassis status including the fan speed, system voltages, and internal temperature. It also allows a remote computer to monitor and control the chassis status using a standard RS-232 connection. The PXIS-2508 also features a light-weight construction and ultra-low operation noise. Its 350 W industrial-grade power supply delivers reliable power to your PXI system. With innovative features and considerate design, PXIS-2508 is your best choices of PXI platform for test and measurement applications.

The PXIS-2508 is ADLINK´s new-generation PXI chassis equipped with advanced features and functionalities. Set in a sleek and lightweight chassis for superior portability, the PXIS-2508 also boasts of wider operating temperature range, lower operating noise, and robust system build. The PXIS-2508 contains an innovative intelligent control board that dynamically monitors and manages the chassis status including the fan speed, system voltages, and internal temperature. It also allows a remote computer to monitor and control the chassis status using a standard RS-232 connection. The PXIS-2508 also features a light-weight construction and ultra-low operation noise. Its 350 W industrial-grade power supply delivers reliable power to your PXI system. With innovative features and considerate design, PXIS-2508 is your best choices of PXI platform for test and measurement applications.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number PXIS-2508
Product Name 8-Slot 3U PXI Chassis with AC
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Cost-effective Wallmount Chassis for ATX/mATX Motherboard and 10-slot Backplane - IPC-7132MB-30B - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
18-Slot 3U PXI Chassis - PXIS-2700 - ADLINK Technology Inc.
Specs
Product Type Chassis
Backplane Bus PXI Bus
Form Factor 3U x 160mm (A-Size)
View Details