ADLINK Technology Inc. 6 All-Hybrid Slot 3U PXIe Chassis; AC Powered with Up to 8GB/s System Bandwidth PXES-2301

Description
The PXES-2301 6-slot PXIe chassis provides all-hybrid peripheral slots for data throughput up to 8 GB/s, optimization for industry use with enhanced heat dissipation and maximum PXI platform stability, leading portability and flexibility of deployment with available rackmount option and carrying handle, and ADLINK’s ChassisWatch™ smart system monitoring control utility, reporting full chassis status including fan speed, system voltages, and internal temperature. The entry-level PXES-2301 supports a wide variety of applications, accepting installation of CompactPCI®, PXI, CompactPCI Express, and PXI Express modules in any peripheral slot for maximum flexibility. Compact construction, light 5.85kg weight, and carrying handle and rubber feet enable complete portability. While the half-rack size with efficient feature layout eases rackmounting, such that even two PXES-2301 chassis can be accommodated in a single rackmount system. The PXES-2301 chassis is efficient and low-maintenance, securing the entire system with cooling and alarm technologies that maximize PXI platform stability and increase the life of the chassis. In addition, with ADLINK’s ChassisWatch smart system monitoring control utility, chassis power and temperature are tracked, adjusting fans accordingly and triggering alarms when user-configured limits are met, reducing maintenance cost and effort.
Description
The PXES-2301 6-slot PXIe chassis provides all-hybrid peripheral slots for data throughput up to 8 GB/s, optimization for industry use with enhanced heat dissipation and maximum PXI platform stability, leading portability and flexibility of deployment with available rackmount option and carrying handle, and ADLINK’s ChassisWatch™ smart system monitoring control utility, reporting full chassis status including fan speed, system voltages, and internal temperature. The entry-level PXES-2301 supports a wide variety of applications, accepting installation of CompactPCI®, PXI, CompactPCI Express, and PXI Express modules in any peripheral slot for maximum flexibility. Compact construction, light 5.85kg weight, and carrying handle and rubber feet enable complete portability. While the half-rack size with efficient feature layout eases rackmounting, such that even two PXES-2301 chassis can be accommodated in a single rackmount system. The PXES-2301 chassis is efficient and low-maintenance, securing the entire system with cooling and alarm technologies that maximize PXI platform stability and increase the life of the chassis. In addition, with ADLINK’s ChassisWatch smart system monitoring control utility, chassis power and temperature are tracked, adjusting fans accordingly and triggering alarms when user-configured limits are met, reducing maintenance cost and effort.

Suppliers

Company
Product
Description
Supplier Links
6 All-Hybrid Slot 3U PXIe Chassis; AC Powered with Up to 8GB/s System Bandwidth - PXES-2301 - ADLINK Technology Inc.
San Jose, CA, USA
6 All-Hybrid Slot 3U PXIe Chassis; AC Powered with Up to 8GB/s System Bandwidth
PXES-2301
6 All-Hybrid Slot 3U PXIe Chassis; AC Powered with Up to 8GB/s System Bandwidth PXES-2301
The PXES-2301 6-slot PXIe chassis provides all-hybrid peripheral slots for data throughput up to 8 GB/s, optimization for industry use with enhanced heat dissipation and maximum PXI platform stability, leading portability and flexibility of deployment with available rackmount option and carrying handle, and ADLINK’s ChassisWatch™ smart system monitoring control utility, reporting full chassis status including fan speed, system voltages, and internal temperature. The entry-level PXES-2301 supports a wide variety of applications, accepting installation of CompactPCI®, PXI, CompactPCI Express, and PXI Express modules in any peripheral slot for maximum flexibility. Compact construction, light 5.85kg weight, and carrying handle and rubber feet enable complete portability. While the half-rack size with efficient feature layout eases rackmounting, such that even two PXES-2301 chassis can be accommodated in a single rackmount system. The PXES-2301 chassis is efficient and low-maintenance, securing the entire system with cooling and alarm technologies that maximize PXI platform stability and increase the life of the chassis. In addition, with ADLINK’s ChassisWatch smart system monitoring control utility, chassis power and temperature are tracked, adjusting fans accordingly and triggering alarms when user-configured limits are met, reducing maintenance cost and effort.

The PXES-2301 6-slot PXIe chassis provides all-hybrid peripheral slots for data throughput up to 8 GB/s, optimization for industry use with enhanced heat dissipation and maximum PXI platform stability, leading portability and flexibility of deployment with available rackmount option and carrying handle, and ADLINK’s ChassisWatch™ smart system monitoring control utility, reporting full chassis status including fan speed, system voltages, and internal temperature. The entry-level PXES-2301 supports a wide variety of applications, accepting installation of CompactPCI®, PXI, CompactPCI Express, and PXI Express modules in any peripheral slot for maximum flexibility. Compact construction, light 5.85kg weight, and carrying handle and rubber feet enable complete portability. While the half-rack size with efficient feature layout eases rackmounting, such that even two PXES-2301 chassis can be accommodated in a single rackmount system. The PXES-2301 chassis is efficient and low-maintenance, securing the entire system with cooling and alarm technologies that maximize PXI platform stability and increase the life of the chassis. In addition, with ADLINK’s ChassisWatch smart system monitoring control utility, chassis power and temperature are tracked, adjusting fans accordingly and triggering alarms when user-configured limits are met, reducing maintenance cost and effort.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number PXES-2301
Product Name 6 All-Hybrid Slot 3U PXIe Chassis; AC Powered with Up to 8GB/s System Bandwidth
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

4U 15-Slot Rackmount Chassis with Front-Accessible Fan - IPC-611MB-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
8-Slot 3U PXI Chassis - PXIS-2630 Series - ADLINK Technology Inc.
Specs
Product Type Chassis
Backplane Bus PXI Bus
Form Factor 3U x 160mm (A-Size)
View Details