Burkert Fluid Control Systems Controllers / Transmitters; Multichannel Systems 560210

Description
The 8619 multichannel and multifunction transmitter/controll er, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controll er for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like pressure, level, chlorine…) which delivers analogue signals (0…20 mA, 4…20 mA, 0…2 V, 0…5 V, 0…10 V). Type 8619 is the ideal device for measurement and control and as well dosing processes e.g. in applications of water treatment plants (like boiler, cooling tower or reverse osmosis systems) and food and pharma plants. Modularity in hardware and software offers high flexibility for adjusting it to the applications resulting in having a very good price to functionality relation. Sophisticated electronics and state of the art control algorithms ensure that optimum process control is maintained at all times with minimal operator intervention and achieving highest quality. Thanks to full support of the Modbus TCP, PROFINET (Conformance Class B) or EtherNet/IP, the 8619 can be integrated into most Industrial Ethernet environments. Therefore all important process values like measurement data, process diagnostics or device status can be easily integrated into the automation system.
Description
The 8619 multichannel and multifunction transmitter/controll er, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controll er for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like pressure, level, chlorine…) which delivers analogue signals (0…20 mA, 4…20 mA, 0…2 V, 0…5 V, 0…10 V). Type 8619 is the ideal device for measurement and control and as well dosing processes e.g. in applications of water treatment plants (like boiler, cooling tower or reverse osmosis systems) and food and pharma plants. Modularity in hardware and software offers high flexibility for adjusting it to the applications resulting in having a very good price to functionality relation. Sophisticated electronics and state of the art control algorithms ensure that optimum process control is maintained at all times with minimal operator intervention and achieving highest quality. Thanks to full support of the Modbus TCP, PROFINET (Conformance Class B) or EtherNet/IP, the 8619 can be integrated into most Industrial Ethernet environments. Therefore all important process values like measurement data, process diagnostics or device status can be easily integrated into the automation system.

Suppliers

Company
Product
Description
Supplier Links
Huntersville, NC, United States
Controllers / Transmitters; Multichannel Systems
560210
Controllers / Transmitters; Multichannel Systems 560210
The 8619 multichannel and multifunction transmitter/controll er, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controll er for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like pressure, level, chlorine…) which delivers analogue signals (0…20 mA, 4…20 mA, 0…2 V, 0…5 V, 0…10 V). Type 8619 is the ideal device for measurement and control and as well dosing processes e.g. in applications of water treatment plants (like boiler, cooling tower or reverse osmosis systems) and food and pharma plants. Modularity in hardware and software offers high flexibility for adjusting it to the applications resulting in having a very good price to functionality relation. Sophisticated electronics and state of the art control algorithms ensure that optimum process control is maintained at all times with minimal operator intervention and achieving highest quality. Thanks to full support of the Modbus TCP, PROFINET (Conformance Class B) or EtherNet/IP, the 8619 can be integrated into most Industrial Ethernet environments. Therefore all important process values like measurement data, process diagnostics or device status can be easily integrated into the automation system.

The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like pressure, level, chlorine…) which delivers analogue signals (0…20 mA, 4…20 mA, 0…2 V, 0…5 V, 0…10 V). Type 8619 is the ideal device for measurement and control and as well dosing processes e.g. in applications of water treatment plants (like boiler, cooling tower or reverse osmosis systems) and food and pharma plants. Modularity in hardware and software offers high flexibility for adjusting it to the applications resulting in having a very good price to functionality relation. Sophisticated electronics and state of the art control algorithms ensure that optimum process control is maintained at all times with minimal operator intervention and achieving highest quality. Thanks to full support of the Modbus TCP, PROFINET (Conformance Class B) or EtherNet/IP, the 8619 can be integrated into most Industrial Ethernet environments. Therefore all important process values like measurement data, process diagnostics or device status can be easily integrated into the automation system.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category pH Controllers
Product Number 560210
Product Name Controllers / Transmitters; Multichannel Systems
Controller Type pH / ORP
Features Multi-Function
Form Factor DIN
Interface Digital Front Panel; Network
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Process Controller - 900 Series - Florite International, Inc.
Specs
Controller Type Laboratory; pH / ORP
Control Limit; Linear; Feedforward; PID
Features PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
Model 5000M pH Monitor and Data Logger System -  - Fortrans Inc.
Specs
Controller Type pH / ORP
Control Limit
Features PLC; Datalogger; Rate Indication/ Control
View Details
pH & ORP Controller - WPH410 - Iwaki America and Walchem, IWAKI America Inc
Iwaki America and Walchem, IWAKI America Inc
Specs
Controller Type pH / ORP
Control Limit
Features Multi-Function
View Details
Specs
Controller Type pH / ORP
Features Multi-Function
Form Factor DIN
View Details