- Trained on our vast library of engineering resources.

Burkert Fluid Control Systems Servo-assisted 2/2 way diaphragm valve 280418

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo-assisted 2/2 way diaphragm valve - 280418 - Burkert Fluid Control Systems
Huntersville, NC, United States
Servo-assisted 2/2 way diaphragm valve
280418
Servo-assisted 2/2 way diaphragm valve 280418
The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special version (HP00) which opens the valve without differential pressure is available for gas and vacuum applications. Various diaphragm material combinations are available depending on the application. The standard brass housing satisfies all European drinking water requirements. Dezincification-resi stant brass is available for other markets. The housing offering is rounded off with a stainless steel version. To reduce power consumption in operation, coils with "Kick and Drop" (KD) electronics (double coil technology) are available. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65 – in combination with a stainless steel housing NEMA 4X.

The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special version (HP00) which opens the valve without differential pressure is available for gas and vacuum applications. Various diaphragm material combinations are available depending on the application. The standard brass housing satisfies all European drinking water requirements. Dezincification-resistant brass is available for other markets. The housing offering is rounded off with a stainless steel version. To reduce power consumption in operation, coils with "Kick and Drop" (KD) electronics (double coil technology) are available. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65 – in combination with a stainless steel housing NEMA 4X.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 280418
Product Name Servo-assisted 2/2 way diaphragm valve
Valve Type Diaphragm; Servo; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Diaphragm
Primary Material Stainless Steel
View Details
Direct-acting 2/2 way plunger valve - 307803 - Burkert Fluid Control Systems
Specs
Valve Type Globe; Solenoid
Primary Material Stainless Steel
Media Water; Gas; Steam
View Details
Plunger valve 2/2 way direct-acting - 341756 - Burkert Fluid Control Systems
Specs
Valve Type Solenoid
Primary Material Brass / Bronze
View Details
Plunger valve 2/2 way direct-acting - 461781 - Burkert Fluid Control Systems
Specs
Valve Type Globe; Solenoid
Primary Material Stainless Steel
Maximum Pressure 174.05 psi (122 m H2O)
View Details