Valve 6011 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables space-saving arrangement of valves on a manifold. Push-in fittings can be selected for flexible hose connection. In combination with a cable plug in accordance with industry standard Form B or DIN EN 175301-803 Form C, the valves satisfy protection class IP65.
Burkert Fluid Control Systems | |
---|---|
Product Category | Industrial Valves |
Product Number | 461781 |
Product Name | Plunger valve 2/2 way direct-acting |
Valve Type | Globe; Solenoid |
Primary Material | Stainless Steel |
Maximum Pressure | 174.05 psi (122 m H2O) |