The angle seat valve Type 2100 is specially optimized for decentralized process automation and fulfils tough criteria for process environments. The design enables the easy integration of automation units whether they are electrical/ optical position feedback, pneumatic control units or an integrated fieldbus interface. Unrivalled cycle life and sealing integrity is guaranteed by the proven self adjusting spindle packing with V-seals. The fully integrated system has a compact and smooth design, integrated pneumatic lines, IP65/67, NEMA Type 4X protection class and superior chemical resistance.
Burkert Fluid Control Systems | |
---|---|
Product Category | Industrial Valves |
Product Number | 213649 |
Product Name | Pneumatically operated 2/2 way angle seat valve ELEMENT for decentralized automation |
Valve Type | Angle |
Primary Material | Stainless Steel |
Media | Steam |
Maximum Pressure | 362.59 psi (255 m H2O) |