Burkert Fluid Control Systems Plunger valve 3/2 way direct-acting 125375

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plunger valve 3/2 way direct-acting - 125375 - Burkert Fluid Control Systems
Huntersville, NC, United States
Plunger valve 3/2 way direct-acting
125375
Plunger valve 3/2 way direct-acting 125375
Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables space-saving arrangement of valves on a manifold. The coils are moulded with polyamide or with chemically resistant epoxy. Pulse coils are available for the reduction of electrical power consumption during operation. Optional manual actuation enables quick commissioning and easy maintenance. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy NEMA 4X.

Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables space-saving arrangement of valves on a manifold. The coils are moulded with polyamide or with chemically resistant epoxy. Pulse coils are available for the reduction of electrical power consumption during operation. Optional manual actuation enables quick commissioning and easy maintenance. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy NEMA 4X.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 125375
Product Name Plunger valve 3/2 way direct-acting
Valve Type Pilot; Globe; Solenoid
Primary Material Brass / Bronze
Maximum Pressure 87.02 psi (61.24 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Servo-assisted 2/2-way diaphragm valve - 329282 - Burkert Fluid Control Systems
Specs
Valve Type Diaphragm; Servo; Solenoid
Primary Material Stainless Steel
Media Water
View Details
Plunger valve 3/2 way direct-acting - 552275 - Burkert Fluid Control Systems
Specs
Valve Type Pilot; Globe; Solenoid
Maximum Pressure 145.04 psi (102 m H2O)
Number of Ports 3
View Details
2/2-way diaphragm valve with pneumatic stainless steel actuator (Type ELEMENT) for decentralised automation - 324754 - Burkert Fluid Control Systems
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Maximum Pressure 145.04 psi (102 m H2O)
View Details
2/2-way diaphragm valve with pneumatic stainless steel actuator (Type ELEMENT) for decentralised automation - 325921 - Burkert Fluid Control Systems
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
View Details