Chiorino, Inc. Endless MF Series

Description
CHIORINO ENDLESS “MF” draw-down belts ensure the highest level of performance as they are: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally stable • No running direction required • Available with self-regenerating elastomer cover in three different versions: • raspberry: for smooth packaging materials (polyethylene and PVC f lms) • purple: for abrasive packaging materials (paper, fabric, etc.) • beige: for very abrasive packaging materials Belts can be supplied with ground finish or rough finish.
Datasheet
Description
CHIORINO ENDLESS “MF” draw-down belts ensure the highest level of performance as they are: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally stable • No running direction required • Available with self-regenerating elastomer cover in three different versions: • raspberry: for smooth packaging materials (polyethylene and PVC f lms) • purple: for abrasive packaging materials (paper, fabric, etc.) • beige: for very abrasive packaging materials Belts can be supplied with ground finish or rough finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIORINO ENDLESS “MF” draw-down belts ensure the highest level of performance as they are: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally stable • No running direction required • Available with self-regenerating elastomer cover in three different versions: • raspberry: for smooth packaging materials (polyethylene and PVC f lms) • purple: for abrasive packaging materials (paper, fabric, etc.) • beige: for very abrasive packaging materials Belts can be supplied with ground finish or rough finish.

CHIORINO ENDLESS “MF” draw-down belts ensure the
highest level of performance as they are:

• Jointless mandrel made to ensure constant thickness
and surface uniformity
• Highly durable
• Dimensionally stable
• No running direction required

• Available with self-regenerating elastomer cover in
three different versions:

• raspberry: for smooth packaging materials
(polyethylene and PVC f lms)
• purple: for abrasive packaging materials (paper,
fabric, etc.)
• beige: for very abrasive packaging materials
Belts can be supplied with ground
finish or rough finish.

Supplier's Site Datasheet

Technical Specifications

  Chiorino, Inc.
Product Category Flat Belts
Product Number Endless MF Series
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 2009133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Width 0.5000 inch (12.7 mm)
Length 787 inch (20000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Polyurethane Knitted Endless Belt - P6120 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0591 inch (1.5 mm)
View Details