Chiorino, Inc. Datasheets for Flat Belts
Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment.
Flat Belts: Learn more
| Product Name | Notes |
|---|---|
| Chiorino's product range provides belts suitable for most all facets of the material handling and logistics industries. In particular, Chiorino's "SILON" - needled polyester material, the "EL"- series of thermoplastic... | |
| CHIORINO ENDLESS “MF L-351 G” Feeder Belts features and advantages: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally stable • No running... | |
| CHIORINO ENDLESS “MF” draw-down belts ensure the highest level of performance as they are: • Jointless mandrel made to ensure constant thickness and surface uniformity • Highly durable • Dimensionally... | |
| Chiorino manufactures, in a full production cycle, polyurethane round green belts and V-belts, which are used in various market fields for transmission in light-duty drives, at medium-low speed and for... | |
| Features and advantages of CHIORINO LOW FRICTION conveyor belts: • Suitable for accumulation • High dehesive properties, enabling excellent product release (ex. shrinkwrap f lm, labels, etc.) • Compliance with... | |
| Features and advantages of CHIORINO ELASTICATED conveyor belts: • No textile carcass: no take-up device required • Superb creep recovery and perfect dimensional stability • Thermoplastic polyurethane guarantees the best... | |
| Features and advantages of CHIORINO HIGH FRICTION conveyor belts: SOFT POLYURETHANE • Recommended for best inclined conveying • High f exibility and mechanical resistance • Ideal for knife-edge • FDA... | |
| New generation of belts with polyamide traction core and elastomer cover Suitable for folder-gluers running at very high speeds (up to 600 m/min) Very high abrasion resistance Superb flexibility Excellent... | |
| The Finest Die Cutting Belt Available - Belt Type: (P4, P4/N, & P4 P) Supplied as Original Equipment on Atom-Secom, Bruno Machinery, Cox & Wright, Sysco, (Associated Pacific Machine), Freeman... |