Chengdu Fuyu Technology Co., Ltd Linear Module--Belt Driven/High Speed/Low Noise FTB10

Description
[Main Feature] The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB10 Stroke Range: 50mm-3500mm Belt Width: 15mm Lead: 35mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 10kg Speed Range: 1750mm/s Noise: 55dB
Datasheet
Description
[Main Feature] The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB10 Stroke Range: 50mm-3500mm Belt Width: 15mm Lead: 35mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 10kg Speed Range: 1750mm/s Noise: 55dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Module--Belt Driven/High Speed/Low Noise - FTB10 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Module--Belt Driven/High Speed/Low Noise
FTB10
Linear Module--Belt Driven/High Speed/Low Noise FTB10
[Main Feature] The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTB10 Stroke Range: 50mm-3500mm Belt Width: 15mm Lead: 35mm Repeat Position Accuracy: 0.05mm Horizontal Load Capacity: 10kg Speed Range: 1750mm/s Noise: 55dB

[Main Feature]

The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise.

[Application Area]

Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing.
Industry automation for semiconductor device, LED online device, solar equipment, FPD equipment.


  • Series: FTB10
  • Stroke Range: 50mm-3500mm
  • Belt Width: 15mm
  • Lead: 35mm
  • Repeat Position Accuracy: 0.05mm
  • Horizontal Load Capacity: 10kg
  • Speed Range: 1750mm/s
  • Noise: 55dB
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FTB10
Product Name Linear Module--Belt Driven/High Speed/Low Noise
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Y-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Z-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Rated Speed ? to 68.9 in/sec (? to 105 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+350L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.8 inch (376 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Positioning Stage - 701MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXRH) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details