Chengdu Fuyu Technology Co., Ltd Linear Actuator--Double-axis/Belt Driven/Lightweight FPB50

Description
[Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Series: FPB50 Stroke Range: 100mm-3500mm Position Accuracy: 0.05mm Max Speed: 4000mm/S Max Load: 25kg Module Lead: 95mm
Datasheet
Description
[Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Series: FPB50 Stroke Range: 100mm-3500mm Position Accuracy: 0.05mm Max Speed: 4000mm/S Max Load: 25kg Module Lead: 95mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator--Double-axis/Belt Driven/Lightweight - FPB50 - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear Actuator--Double-axis/Belt Driven/Lightweight
FPB50
Linear Actuator--Double-axis/Belt Driven/Lightweight FPB50
[Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing. Series: FPB50 Stroke Range: 100mm-3500mm Position Accuracy: 0.05mm Max Speed: 4000mm/S Max Load: 25kg Module Lead: 95mm

[Main Feature]

FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s.

[Application Area]

Laser cutting machine, PV back sheet cutting engraving machine, transportation mechanical arm, assistant device, Electric research test function demonstration, kinds of industrial automatic production line, kinds of precision machinery processing.


  • Series: FPB50
  • Stroke Range: 100mm-3500mm
  • Position Accuracy: 0.05mm
  • Max Speed: 4000mm/S
  • Max Load: 25kg
  • Module Lead: 95mm
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Linear Slides and Linear Stages
Product Number FPB50
Product Name Linear Actuator--Double-axis/Belt Driven/Lightweight
Axis Configuration X Axis Only (optional feature); Z Axis Only (optional feature); X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
Stroke or X-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Y-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Z-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Rated Speed 19.69 to 70.87 in/sec (30 to 108 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details