Checkers 4' x 8' VersaMAT® Ground Protection Mat with Walking Tread, 120 Ton Load Capacity, Black - VM48 VM48

Description
VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Made In USA. 100% recycled high-density polyethylene (HDPE) Low-profile slip-resistant traction surface provides impressive grip Supports loads of up to 120 tons* - dependent on sub-surface Available in black or clear Connect together with Turn-A-Links or EZ Links to form a continuous roadway or workpad Man-deployable Contours to different ground conditions due to its flexible design AlturnaMat® tread on one side, also available with a smooth surface Limited Lifetime Warranty
Description
VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Made In USA. 100% recycled high-density polyethylene (HDPE) Low-profile slip-resistant traction surface provides impressive grip Supports loads of up to 120 tons* - dependent on sub-surface Available in black or clear Connect together with Turn-A-Links or EZ Links to form a continuous roadway or workpad Man-deployable Contours to different ground conditions due to its flexible design AlturnaMat® tread on one side, also available with a smooth surface Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
4' x 8' VersaMAT® Ground Protection Mat with Walking Tread, 120 Ton Load Capacity, Black - VM48 - VM48 - Checkers
Broomfield, CO, United States
4' x 8' VersaMAT® Ground Protection Mat with Walking Tread, 120 Ton Load Capacity, Black - VM48
VM48
4' x 8' VersaMAT® Ground Protection Mat with Walking Tread, 120 Ton Load Capacity, Black - VM48 VM48
VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Made In USA. 100% recycled high-density polyethylene (HDPE) Low-profile slip-resistant traction surface provides impressive grip Supports loads of up to 120 tons* - dependent on sub-surface Available in black or clear Connect together with Turn-A-Links or EZ Links to form a continuous roadway or workpad Man-deployable Contours to different ground conditions due to its flexible design AlturnaMat® tread on one side, also available with a smooth surface Limited Lifetime Warranty

VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway.

*Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.


Made In USA.

  • 100% recycled high-density polyethylene (HDPE)
  • Low-profile slip-resistant traction surface provides impressive grip
  • Supports loads of up to 120 tons* - dependent on sub-surface
  • Available in black or clear
  • Connect together with Turn-A-Links or EZ Links to form a continuous roadway or workpad
  • Man-deployable
  • Contours to different ground conditions due to its flexible design
  • AlturnaMat® tread on one side, also available with a smooth surface
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number VM48
Product Name 4' x 8' VersaMAT® Ground Protection Mat with Walking Tread, 120 Ton Load Capacity, Black - VM48
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
48
Specs
Color Black; Black
Length 4 ft (12.19 dm)
Width 4 ft (12.19 dm)
View Details
2' x 4' AlturnaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CM24 - CM24 - Checkers
Specs
Color Clear
Length 4 ft (12.19 dm)
Width 2 ft (6.1 dm)
View Details