Checkers General-Purpose Rubber Wheel Chock with Cored Bottom, Trucks & Trailers - RC815 RC815

Description
RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC815 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. For over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage
Description
RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC815 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. For over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Rubber Wheel Chock with Cored Bottom, Trucks & Trailers - RC815 - RC815 - Checkers
Broomfield, CO, United States
General-Purpose Rubber Wheel Chock with Cored Bottom, Trucks & Trailers - RC815
RC815
General-Purpose Rubber Wheel Chock with Cored Bottom, Trucks & Trailers - RC815 RC815
RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC815 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. For over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage

RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC815 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries.

  • For over the road trucks and trailers, and loading dock facilities
  • Highly durable rubber construction
  • Ribbed pyramid design
  • Resistant to weather elements
  • Either side can be positioned against the tire
  • Eyebolt for ropes and chains
  • Small design makes for easy storage
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC815
Product Name General-Purpose Rubber Wheel Chock with Cored Bottom, Trucks & Trailers - RC815
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 612612 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 12000 lbs (5442 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
VESTIL Edge-O-Dock Levelers - VES802 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 20000 lbs (9070 kg)
Length 324 inch (8230 mm)
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details