Checkers 24" Rubber Aviation Wheel Chock, Roped Single - RC5524-S RC5524-S

Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths
Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

Suppliers

Company
Product
Description
Supplier Links
24
Broomfield, CO, United States
24" Rubber Aviation Wheel Chock, Roped Single - RC5524-S
RC5524-S
24" Rubber Aviation Wheel Chock, Roped Single - RC5524-S RC5524-S
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries.

  • Triangular design used by the aviation industry worldwide
  • High-density rubber
  • Horizontal traction ribs
  • Resistant to the elements
  • Allows either side to be positioned against the tire
  • Replaceable 24 in. polyester rope lanyard
  • Sold as singles with rope or roped together as pairs
  • Available in 10, 12, 15, 18, 21, and 24 inch lengths
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC5524-S
Product Name 24" Rubber Aviation Wheel Chock, Roped Single - RC5524-S
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 610710 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
20
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details