Checkers General-Purpose Solid Rubber Wheel Chocks With Optional Ice Cleat - RC450-S RC450-S

Description
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber chock construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)
Description
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber chock construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Solid Rubber Wheel Chocks With Optional Ice Cleat - RC450-S - RC450-S - Checkers
Broomfield, CO, United States
General-Purpose Solid Rubber Wheel Chocks With Optional Ice Cleat - RC450-S
RC450-S
General-Purpose Solid Rubber Wheel Chocks With Optional Ice Cleat - RC450-S RC450-S
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber chock construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)

RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries.

  • Standard of the utility industry
  • Durable recycled rubber chock construction
  • Resistant to the elements
  • Steel loop carrying handle
  • Fits most chock storage compartments
  • Allows either side to be positioned against the tire
  • Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC450-S
Product Name General-Purpose Solid Rubber Wheel Chocks With Optional Ice Cleat - RC450-S
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3210 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Steel
Length 38.74 inch (984 mm)
View Details
20
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details
Single Leaf Bascule Bridge - BB-SPL - Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 100000 lbs (45351 kg)
View Details