Checkers General-Purpose Rubber Wheel Chock with Cored Bottom & Aluminum Cleat, Utility Vehicles - RC450-CL RC450-CL

Description
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)
Description
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Rubber Wheel Chock with Cored Bottom & Aluminum Cleat, Utility Vehicles - RC450-CL - RC450-CL - Checkers
Broomfield, CO, United States
General-Purpose Rubber Wheel Chock with Cored Bottom & Aluminum Cleat, Utility Vehicles - RC450-CL
RC450-CL
General-Purpose Rubber Wheel Chock with Cored Bottom & Aluminum Cleat, Utility Vehicles - RC450-CL RC450-CL
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)

RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries.

  • Standard of the utility industry
  • Durable recycled rubber construction
  • Resistant to the elements
  • Steel loop carrying handle
  • Fits most chock storage compartments
  • Allows either side to be positioned against the tire
  • Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC450-CL
Product Name General-Purpose Rubber Wheel Chock with Cored Bottom & Aluminum Cleat, Utility Vehicles - RC450-CL
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-308 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Edge of Dock Leveler -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Dock Leveler
Equipment Material Steel
Color Black, Yellow
View Details