Checkers 24" x 24" Outrigger Pads, 2" Thick, 31 Ton Capacity, SafetyTech® - PAD24242 PAD24242

Description
SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape. *Load bearing capacity is subject to ground conditions. Crane outrigger pads size is subject to manufacturing variance of +/- 5%. Safety textured No delamination Safety orange handles Lightweight No splinters Recovery memory No warping after bending Manufactured in the USA
Description
SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape. *Load bearing capacity is subject to ground conditions. Crane outrigger pads size is subject to manufacturing variance of +/- 5%. Safety textured No delamination Safety orange handles Lightweight No splinters Recovery memory No warping after bending Manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
24
Broomfield, CO, United States
24" x 24" Outrigger Pads, 2" Thick, 31 Ton Capacity, SafetyTech® - PAD24242
PAD24242
24" x 24" Outrigger Pads, 2" Thick, 31 Ton Capacity, SafetyTech® - PAD24242 PAD24242
SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape. *Load bearing capacity is subject to ground conditions. Crane outrigger pads size is subject to manufacturing variance of +/- 5%. Safety textured No delamination Safety orange handles Lightweight No splinters Recovery memory No warping after bending Manufactured in the USA

SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape.

*Load bearing capacity is subject to ground conditions. Crane outrigger pads size is subject to manufacturing variance of +/- 5%.


  • Safety textured
  • No delamination
  • Safety orange handles
  • Lightweight
  • No splinters
  • Recovery memory
  • No warping after bending
  • Manufactured in the USA
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number PAD24242
Product Name 24" x 24" Outrigger Pads, 2" Thick, 31 Ton Capacity, SafetyTech® - PAD24242
Color Black; Black
Length 2 ft (6.1 dm)
Width 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

18
Specs
Color Black; Black
Length 1.5 ft (4.57 dm)
Width 1.5 ft (4.57 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details