Checkers 22" x 96" Mud Track Mats, 18 Ton Load Capacity, Tan, Fiberglass, Mud-Traks® - N2296HD N2296HD

Description
Mud-Traks® delivers the strength, durability, and longevity needed to get through the harshest terrain and is ideal for use in the heavy construction, civil engineering, transmission, utilities, and oil & gas industries. These mats are designed as a solid composite fiberglass grid structure that channels tire load throughout the mat providing an impressive load-bearing capacity of up to 100,000 lbs*. Mud-Traks® has an aggressive diamond tread surface on both sides providing optimal grip and forward motion of vehicles. The mats are off-white in color which keeps the mats cool in the heat, this means that they will minimize damage to the grass. With rope handles, the mats are easily man-deployed and connector options are available using drop-in steel bolt connectors for fast installation. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Spreads the tire load over an area 15 times larger than the tire The strongest and most rigid mat in the industry that men can lift No lost time because of stuck vehicles or equipment Stop replacing slippery, heavy, wet, rotten, broken plywood Lightweight, with a rope handle for easy lifting Doesn't conduct electricity Not affected by water, chemicals, or temperature Easy to load, unload, store, and lift Most aggressive traction surface in the industry Multiple sizes available Custom colors and logos available
Description
Mud-Traks® delivers the strength, durability, and longevity needed to get through the harshest terrain and is ideal for use in the heavy construction, civil engineering, transmission, utilities, and oil & gas industries. These mats are designed as a solid composite fiberglass grid structure that channels tire load throughout the mat providing an impressive load-bearing capacity of up to 100,000 lbs*. Mud-Traks® has an aggressive diamond tread surface on both sides providing optimal grip and forward motion of vehicles. The mats are off-white in color which keeps the mats cool in the heat, this means that they will minimize damage to the grass. With rope handles, the mats are easily man-deployed and connector options are available using drop-in steel bolt connectors for fast installation. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Spreads the tire load over an area 15 times larger than the tire The strongest and most rigid mat in the industry that men can lift No lost time because of stuck vehicles or equipment Stop replacing slippery, heavy, wet, rotten, broken plywood Lightweight, with a rope handle for easy lifting Doesn't conduct electricity Not affected by water, chemicals, or temperature Easy to load, unload, store, and lift Most aggressive traction surface in the industry Multiple sizes available Custom colors and logos available

Suppliers

Company
Product
Description
Supplier Links
22
Broomfield, CO, United States
22" x 96" Mud Track Mats, 18 Ton Load Capacity, Tan, Fiberglass, Mud-Traks® - N2296HD
N2296HD
22" x 96" Mud Track Mats, 18 Ton Load Capacity, Tan, Fiberglass, Mud-Traks® - N2296HD N2296HD
Mud-Traks® delivers the strength, durability, and longevity needed to get through the harshest terrain and is ideal for use in the heavy construction, civil engineering, transmission, utilities, and oil & gas industries. These mats are designed as a solid composite fiberglass grid structure that channels tire load throughout the mat providing an impressive load-bearing capacity of up to 100,000 lbs*. Mud-Traks® has an aggressive diamond tread surface on both sides providing optimal grip and forward motion of vehicles. The mats are off-white in color which keeps the mats cool in the heat, this means that they will minimize damage to the grass. With rope handles, the mats are easily man-deployed and connector options are available using drop-in steel bolt connectors for fast installation. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Spreads the tire load over an area 15 times larger than the tire The strongest and most rigid mat in the industry that men can lift No lost time because of stuck vehicles or equipment Stop replacing slippery, heavy, wet, rotten, broken plywood Lightweight, with a rope handle for easy lifting Doesn't conduct electricity Not affected by water, chemicals, or temperature Easy to load, unload, store, and lift Most aggressive traction surface in the industry Multiple sizes available Custom colors and logos available

Mud-Traks® delivers the strength, durability, and longevity needed to get through the harshest terrain and is ideal for use in the heavy construction, civil engineering, transmission, utilities, and oil & gas industries. These mats are designed as a solid composite fiberglass grid structure that channels tire load throughout the mat providing an impressive load-bearing capacity of up to 100,000 lbs*. Mud-Traks® has an aggressive diamond tread surface on both sides providing optimal grip and forward motion of vehicles. The mats are off-white in color which keeps the mats cool in the heat, this means that they will minimize damage to the grass. With rope handles, the mats are easily man-deployed and connector options are available using drop-in steel bolt connectors for fast installation. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.

  • Spreads the tire load over an area 15 times larger than the tire
  • The strongest and most rigid mat in the industry that men can lift
  • No lost time because of stuck vehicles or equipment
  • Stop replacing slippery, heavy, wet, rotten, broken plywood
  • Lightweight, with a rope handle for easy lifting
  • Doesn't conduct electricity
  • Not affected by water, chemicals, or temperature
  • Easy to load, unload, store, and lift
  • Most aggressive traction surface in the industry
  • Multiple sizes available
  • Custom colors and logos available
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number N2296HD
Product Name 22" x 96" Mud Track Mats, 18 Ton Load Capacity, Tan, Fiberglass, Mud-Traks® - N2296HD
Color Tan
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2' x 8' AlturnaMAT® Ground Protection Mat, 120 Ton Load Capacity, Black - AM28 - AM28 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 2 ft (6.1 dm)
View Details
4' x 8' AlturnaMAT® Ground Protection Mat, Smooth Sides, 120 Ton Capacity, Black - AM48S2 - AM48S2 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details