Checkers Heavy-Duty Wheel Chock, 95-165 in. Tires, Up to 400 Ton Capacity - MC3011 MC3011

Description
The Checkers™ heavy-duty MC3011 wheel chocks weigh only 32 lbs, making them 24% lighter than the industry standard. They are manufactured with highly durable, lightweight polyurethane for ground vehicles and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3011 wheel chocks are for mine haul trucks with tire sizes up to 165 in. (419.1 cm) in diameter and gross vehicle operating weight up to 1,600,000 lbs. (725,748 kg). A minimum of four MC3011 wheel chocks must be used for gross vehicle operating weights from 855,000 - 1,600,000 lbs. A maximum rated payload of 400 tons. Made In USA. Lightweight with tough urethane construction Optional studs available for snow and ice ANSI compliant color illustrations on proper chocking and wheel chock placement in English Rated for vehicles with a gross operating weight up to 1,600,000 lbs., and tire sizes up to 165 in. diameter Maximum rated payload of 400 tons A minimum of four MC3011 wheel chocks must be used for gross vehicle operating weights from 855,000 - 1,600,000 lbs. Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Resistant to oils, fuels, and solvents Approved and being used by Caterpillar and mines worldwide Meets MSHA specifications Mounting hole for ropes, chains or brackets Molded-in "How to Use" guidelines in English and Spanish Safety yellow color
Description
The Checkers™ heavy-duty MC3011 wheel chocks weigh only 32 lbs, making them 24% lighter than the industry standard. They are manufactured with highly durable, lightweight polyurethane for ground vehicles and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3011 wheel chocks are for mine haul trucks with tire sizes up to 165 in. (419.1 cm) in diameter and gross vehicle operating weight up to 1,600,000 lbs. (725,748 kg). A minimum of four MC3011 wheel chocks must be used for gross vehicle operating weights from 855,000 - 1,600,000 lbs. A maximum rated payload of 400 tons. Made In USA. Lightweight with tough urethane construction Optional studs available for snow and ice ANSI compliant color illustrations on proper chocking and wheel chock placement in English Rated for vehicles with a gross operating weight up to 1,600,000 lbs., and tire sizes up to 165 in. diameter Maximum rated payload of 400 tons A minimum of four MC3011 wheel chocks must be used for gross vehicle operating weights from 855,000 - 1,600,000 lbs. Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Resistant to oils, fuels, and solvents Approved and being used by Caterpillar and mines worldwide Meets MSHA specifications Mounting hole for ropes, chains or brackets Molded-in "How to Use" guidelines in English and Spanish Safety yellow color

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Wheel Chock, 95-165 in. Tires, Up to 400 Ton Capacity - MC3011 - MC3011 - Checkers
Broomfield, CO, United States
Heavy-Duty Wheel Chock, 95-165 in. Tires, Up to 400 Ton Capacity - MC3011
MC3011
Heavy-Duty Wheel Chock, 95-165 in. Tires, Up to 400 Ton Capacity - MC3011 MC3011
The Checkers™ heavy-duty MC3011 wheel chocks weigh only 32 lbs, making them 24% lighter than the industry standard. They are manufactured with highly durable, lightweight polyurethane for ground vehicles and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3011 wheel chocks are for mine haul trucks with tire sizes up to 165 in. (419.1 cm) in diameter and gross vehicle operating weight up to 1,600,000 lbs. (725,748 kg). A minimum of four MC3011 wheel chocks must be used for gross vehicle operating weights from 855,000 - 1,600,000 lbs. A maximum rated payload of 400 tons. Made In USA. Lightweight with tough urethane construction Optional studs available for snow and ice ANSI compliant color illustrations on proper chocking and wheel chock placement in English Rated for vehicles with a gross operating weight up to 1,600,000 lbs., and tire sizes up to 165 in. diameter Maximum rated payload of 400 tons A minimum of four MC3011 wheel chocks must be used for gross vehicle operating weights from 855,000 - 1,600,000 lbs. Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Resistant to oils, fuels, and solvents Approved and being used by Caterpillar and mines worldwide Meets MSHA specifications Mounting hole for ropes, chains or brackets Molded-in "How to Use" guidelines in English and Spanish Safety yellow color

The Checkers™ heavy-duty MC3011 wheel chocks weigh only 32 lbs, making them 24% lighter than the industry standard. They are manufactured with highly durable, lightweight polyurethane for ground vehicles and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3011 wheel chocks are for mine haul trucks with tire sizes up to 165 in. (419.1 cm) in diameter and gross vehicle operating weight up to 1,600,000 lbs. (725,748 kg). A minimum of four MC3011 wheel chocks must be used for gross vehicle operating weights from 855,000 - 1,600,000 lbs. A maximum rated payload of 400 tons.
Made In USA.

  • Lightweight with tough urethane construction
  • Optional studs available for snow and ice
  • ANSI compliant color illustrations on proper chocking and wheel chock placement in English
  • Rated for vehicles with a gross operating weight up to 1,600,000 lbs., and tire sizes up to 165 in. diameter
  • Maximum rated payload of 400 tons
  • A minimum of four MC3011 wheel chocks must be used for gross vehicle operating weights from 855,000 - 1,600,000 lbs.
  • Recessed carrying handle on the backside of the chock
  • Replaceable rubber anti-slip traction pads
  • Resistant to oils, fuels, and solvents
  • Approved and being used by Caterpillar and mines worldwide
  • Meets MSHA specifications
  • Mounting hole for ropes, chains or brackets
  • Molded-in "How to Use" guidelines in English and Spanish
  • Safety yellow color
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number MC3011
Product Name Heavy-Duty Wheel Chock, 95-165 in. Tires, Up to 400 Ton Capacity - MC3011
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Weight Capacity 1.60E6 lbs (725624 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - T2-50810 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Floor Plate - Galvanized Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel; Galvanized Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Heavy-Duty Wheel Chock, 65-105 in. Tires, 275 Ton Capacity - MC3010 - MC3010 - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details