Checkers Heavy-Duty Chock, 46-65 in. Tire Dia., 122.5 Ton Capacity - MC3009 MC3009

Description
The Checkers™ industrial wheel chocks, MC3009 for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment. MC3009 wheel chocks are designed for mine support equipment such as lubrication trucks and heavy maintenance vehicles. Rated for tire sizes up to 65 in. (165.1 cm) diameter and gross vehicle operating weight up to 245,000 lbs. (111,130 kg). A maximum rated payload of 70 tons. Light weight with tough urethane construction Rated for vehicles with a gross operating weight up to 245,000 lbs., and tire sizes up to 65 in. diameter Maximum rated payload of 70 tons Optional studs available for snow and ice Barcode imprinted on the back of chock Approved and being used by Caterpillar and mines worldwide ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Mounting hole for ropes, chains or brackets Molded-in "How to Use" guidelines in English Safety yellow color
Description
The Checkers™ industrial wheel chocks, MC3009 for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment. MC3009 wheel chocks are designed for mine support equipment such as lubrication trucks and heavy maintenance vehicles. Rated for tire sizes up to 65 in. (165.1 cm) diameter and gross vehicle operating weight up to 245,000 lbs. (111,130 kg). A maximum rated payload of 70 tons. Light weight with tough urethane construction Rated for vehicles with a gross operating weight up to 245,000 lbs., and tire sizes up to 65 in. diameter Maximum rated payload of 70 tons Optional studs available for snow and ice Barcode imprinted on the back of chock Approved and being used by Caterpillar and mines worldwide ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Mounting hole for ropes, chains or brackets Molded-in "How to Use" guidelines in English Safety yellow color

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Chock, 46-65 in. Tire Dia., 122.5 Ton Capacity - MC3009 - MC3009 - Checkers
Broomfield, CO, United States
Heavy-Duty Chock, 46-65 in. Tire Dia., 122.5 Ton Capacity - MC3009
MC3009
Heavy-Duty Chock, 46-65 in. Tire Dia., 122.5 Ton Capacity - MC3009 MC3009
The Checkers™ industrial wheel chocks, MC3009 for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment. MC3009 wheel chocks are designed for mine support equipment such as lubrication trucks and heavy maintenance vehicles. Rated for tire sizes up to 65 in. (165.1 cm) diameter and gross vehicle operating weight up to 245,000 lbs. (111,130 kg). A maximum rated payload of 70 tons. Light weight with tough urethane construction Rated for vehicles with a gross operating weight up to 245,000 lbs., and tire sizes up to 65 in. diameter Maximum rated payload of 70 tons Optional studs available for snow and ice Barcode imprinted on the back of chock Approved and being used by Caterpillar and mines worldwide ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Resistant to oils, fuels, and solvents Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Mounting hole for ropes, chains or brackets Molded-in "How to Use" guidelines in English Safety yellow color

The Checkers™ industrial wheel chocks, MC3009 for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment. MC3009 wheel chocks are designed for mine support equipment such as lubrication trucks and heavy maintenance vehicles. Rated for tire sizes up to 65 in. (165.1 cm) diameter and gross vehicle operating weight up to 245,000 lbs. (111,130 kg). A maximum rated payload of 70 tons.

  • Light weight with tough urethane construction
  • Rated for vehicles with a gross operating weight up to 245,000 lbs., and tire sizes up to 65 in. diameter
  • Maximum rated payload of 70 tons
  • Optional studs available for snow and ice
  • Barcode imprinted on the back of chock
  • Approved and being used by Caterpillar and mines worldwide
  • ANSI compliant color guidelines on proper chocking and wheel chock placement in English
  • Meets MSHA specifications
  • Resistant to oils, fuels, and solvents
  • Recessed carrying handle on the backside of the chock
  • Replaceable rubber anti-slip traction pads
  • Mounting hole for ropes, chains or brackets
  • Molded-in "How to Use" guidelines in English
  • Safety yellow color
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number MC3009
Product Name Heavy-Duty Chock, 46-65 in. Tire Dia., 122.5 Ton Capacity - MC3009
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Weight Capacity 245000 lbs (111111 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 2010K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
18
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details