Checkers 56" Aviation Wheel Chock for Over-Sized Aircraft with Locking Rope - AC6856-LR AC6856-LR

Description
AC6856 aviation wheel chocks are 56 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For large and oversized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available ONLY with rubber base (AC6856-LR-RP)
Description
AC6856 aviation wheel chocks are 56 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For large and oversized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available ONLY with rubber base (AC6856-LR-RP)

Suppliers

Company
Product
Description
Supplier Links
56
Broomfield, CO, United States
56" Aviation Wheel Chock for Over-Sized Aircraft with Locking Rope - AC6856-LR
AC6856-LR
56" Aviation Wheel Chock for Over-Sized Aircraft with Locking Rope - AC6856-LR AC6856-LR
AC6856 aviation wheel chocks are 56 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For large and oversized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available ONLY with rubber base (AC6856-LR-RP)

AC6856 aviation wheel chocks are 56 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft.

  • For large and oversized aircraft
  • Impact-absorbing, lightweight urethane
  • Weather and abrasion resistant
  • High load-bearing capacity
  • Resistant to aircraft fuels, oils, and lubricants
  • Eliminates Foreign Object Damage (FOD)
  • Will not rot, crack or splinter like wood
  • Rope-lock system
  • Optional rope carrying handle
  • Molded-in high-visibility yellow color
  • Available ONLY with rubber base (AC6856-LR-RP)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AC6856-LR
Product Name 56" Aviation Wheel Chock for Over-Sized Aircraft with Locking Rope - AC6856-LR
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Length 55.5 inch (1410 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-103 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
3/8
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Aluminum
View Details
14
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details