Checkers 20" Aviation Wheel Chock with Qantas Locking Rope & Rubber Pad - AC6820-QLR-RP AC6820-QLR-RP

Description
AC6820 aviation wheel chocks are 20 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For large and oversized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available with standard urethane base (AC6820-LR) and with a rubber base (AC6820-LR-RP)
Description
AC6820 aviation wheel chocks are 20 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For large and oversized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available with standard urethane base (AC6820-LR) and with a rubber base (AC6820-LR-RP)

Suppliers

Company
Product
Description
Supplier Links
20
Broomfield, CO, United States
20" Aviation Wheel Chock with Qantas Locking Rope & Rubber Pad - AC6820-QLR-RP
AC6820-QLR-RP
20" Aviation Wheel Chock with Qantas Locking Rope & Rubber Pad - AC6820-QLR-RP AC6820-QLR-RP
AC6820 aviation wheel chocks are 20 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For large and oversized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available with standard urethane base (AC6820-LR) and with a rubber base (AC6820-LR-RP)

AC6820 aviation wheel chocks are 20 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC6800 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft.

  • For large and oversized aircraft
  • Impact-absorbing, lightweight urethane
  • Weather and abrasion resistant
  • High load-bearing capacity
  • Resistant to aircraft fuels, oils, and lubricants
  • Eliminates Foreign Object Damage (FOD)
  • Optional anti-skid rubber pads for polished hanger floors
  • Will not rot, crack or splinter like wood
  • Rope-lock system
  • Optional rope carrying handle
  • Molded-in high-visibility yellow color
  • Available with standard urethane base (AC6820-LR) and with a rubber base (AC6820-LR-RP)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AC6820-QLR-RP
Product Name 20" Aviation Wheel Chock with Qantas Locking Rope & Rubber Pad - AC6820-QLR-RP
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Length 19.5 inch (495 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-216 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
3/8
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Aluminum
View Details