Checkers 14" Aviation Wheel Chock for Mid- to Large-Sized Aircraft with Locking Rope & Handle - AC4614-LR-H AC4614-LR-H

Description
AC4600 aviation wheel chocks are designed for mid-sized to large aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC4600 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For mid-size to large aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Lightweight and easy to use Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available with standard urethane base (AC4614-LR) and with a rubber base (AC4614-LR-RP)
Description
AC4600 aviation wheel chocks are designed for mid-sized to large aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC4600 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For mid-size to large aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Lightweight and easy to use Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available with standard urethane base (AC4614-LR) and with a rubber base (AC4614-LR-RP)

Suppliers

Company
Product
Description
Supplier Links
14
Broomfield, CO, United States
14" Aviation Wheel Chock for Mid- to Large-Sized Aircraft with Locking Rope & Handle - AC4614-LR-H
AC4614-LR-H
14" Aviation Wheel Chock for Mid- to Large-Sized Aircraft with Locking Rope & Handle - AC4614-LR-H AC4614-LR-H
AC4600 aviation wheel chocks are designed for mid-sized to large aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC4600 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft. For mid-size to large aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Lightweight and easy to use Will not rot, crack or splinter like wood Rope-lock system Optional rope carrying handle Molded-in high-visibility yellow color Available with standard urethane base (AC4614-LR) and with a rubber base (AC4614-LR-RP)

AC4600 aviation wheel chocks are designed for mid-sized to large aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. The AC4600 series feature the Rope Lock System allowing a wheel chock to be temporarily and securely attached to the opposing wheel chock on the opposite side of the aircraft tire. They are ideal for business, commercial, cargo and military aircraft.

  • For mid-size to large aircraft
  • Impact-absorbing, lightweight urethane
  • Weather and abrasion resistant
  • High load-bearing capacity
  • Resistant to aircraft fuels, oils, and lubricants
  • Eliminates Foreign Object Damage (FOD)
  • Lightweight and easy to use
  • Will not rot, crack or splinter like wood
  • Rope-lock system
  • Optional rope carrying handle
  • Molded-in high-visibility yellow color
  • Available with standard urethane base (AC4614-LR) and with a rubber base (AC4614-LR-RP)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AC4614-LR-H
Product Name 14" Aviation Wheel Chock for Mid- to Large-Sized Aircraft with Locking Rope & Handle - AC4614-LR-H
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Length 13.5 inch (343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Rail Transfer Bridge - 14-222 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
18
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
View Details
Wheel Chock - WCR2 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
View Details