Checkers 21" Aviation Wheel Chock for Small to Mid-Sized Aircraft with Rope Lanyard - AC3521-S AC3521-S

Description
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths
Description
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths

Suppliers

Company
Product
Description
Supplier Links
21
Broomfield, CO, United States
21" Aviation Wheel Chock for Small to Mid-Sized Aircraft with Rope Lanyard - AC3521-S
AC3521-S
21" Aviation Wheel Chock for Small to Mid-Sized Aircraft with Rope Lanyard - AC3521-S AC3521-S
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths

AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft.

  • For small to mid-sized aircraft
  • Impact-absorbing, lightweight urethane
  • Weather and abrasion resistant
  • High load-bearing capacity
  • Resistant to aircraft fuels, oils, and lubricants
  • Eliminates Foreign Object Damage (FOD)
  • Optional anti-skid rubber pads for polished hanger floors (RP models)
  • Will not rot, crack or splinter like wood
  • Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard
  • Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs
  • Molded-in high-visibility yellow color
  • Available in 12, 15, 18, and 21-inch lengths
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AC3521-S
Product Name 21" Aviation Wheel Chock for Small to Mid-Sized Aircraft with Rope Lanyard - AC3521-S
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Length 20.25 inch (514 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lifts - 3120 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 8000 lbs (3628 kg)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Steel Face Loading Dock Bumpers - B610 Series - 6" Thickness - B612-24-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details