Checkers 12" Aviation Wheel Chocks for Small to Mid-Sized Aircraft, Roped Pair with Rubber Pad - AC3512-RP-P AC3512-RP-P

Description
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths
Description
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths

Suppliers

Company
Product
Description
Supplier Links
12
Broomfield, CO, United States
12" Aviation Wheel Chocks for Small to Mid-Sized Aircraft, Roped Pair with Rubber Pad - AC3512-RP-P
AC3512-RP-P
12" Aviation Wheel Chocks for Small to Mid-Sized Aircraft, Roped Pair with Rubber Pad - AC3512-RP-P AC3512-RP-P
AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft. For small to mid-sized aircraft Impact-absorbing, lightweight urethane Weather and abrasion resistant High load-bearing capacity Resistant to aircraft fuels, oils, and lubricants Eliminates Foreign Object Damage (FOD) Optional anti-skid rubber pads for polished hanger floors (RP models) Will not rot, crack or splinter like wood Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs Molded-in high-visibility yellow color Available in 12, 15, 18, and 21-inch lengths

AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and eliminates Foreign Object Damage (FOD) threats for aircraft. These chocks can be ordered with a rope carrying handle or in roped pairs and are ideal for business, commercial, cargo and military aircraft.

  • For small to mid-sized aircraft
  • Impact-absorbing, lightweight urethane
  • Weather and abrasion resistant
  • High load-bearing capacity
  • Resistant to aircraft fuels, oils, and lubricants
  • Eliminates Foreign Object Damage (FOD)
  • Optional anti-skid rubber pads for polished hanger floors (RP models)
  • Will not rot, crack or splinter like wood
  • Standard with 1/2 in. x 24 in. replaceable polyester rope lanyard
  • Sold as singles or roped together as pairs, specify after model number S=Single or P=Pairs
  • Molded-in high-visibility yellow color
  • Available in 12, 15, 18, and 21-inch lengths
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AC3512-RP-P
Product Name 12" Aviation Wheel Chocks for Small to Mid-Sized Aircraft, Roped Pair with Rubber Pad - AC3512-RP-P
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Length 20.5 inch (521 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lifts - 3110 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 8000 lbs (3628 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Plank
Equipment Material Aluminum
Length 240 inch (6096 mm)
View Details
Heavy-Duty Chock, 95-142 in. Tire Dia., 427.5 Ton Capacity - MC3012 - MC3012 - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details