40108-219 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40108-219
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
Datasheet
Suppliers
Enclosure Shelf
40108-219
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
40108 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- WHITE FINISH
- 17.75 INCH
- 6.13 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 8 LB
- 21.75 INCH D
- 40108 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40108-219 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
30 inch (762 mm)
Length
76 inch (1930 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Double Sided
Material
Aluminum
View Details