40108-723 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
40108-723
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
40108 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
40108 MODEL
Datasheet
Suppliers
Enclosure Shelf
40108-723
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
40108 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- BLACK FINISH
- 21.75 INCH
- 6.13 INCH
- 23 INCH RACK USED ON
- PACKAGING WEIGHT 9 LB
- 21.75 INCH D
- 40108 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
40108-723 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Depth
30 inch (762 mm)
View Details
Type
Racking
Capacity
1691 lbs (767 kg)
Depth
23.62 inch (600 mm)
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Double Sided
Material
Aluminum
View Details