Chatsworth Products, Inc. Power Meter 35993-405

Description
3 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 208 VAC STAR/120 VAC INPUT VOLTAGE 30 AMPERE INPUT CURRENT CURRENT, TEMPERATURE/HUMIDITY PARAMETER MEASURED RJ45 ETHERNET COMMUNICATION PORT TYPE 3 FT CABLE METER INTERCONNECT TYPE WITH (1) NEMA L21-30P PLUG, (1) NEMA L21-30R RECEPTACLE
Datasheet
Description
3 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 208 VAC STAR/120 VAC INPUT VOLTAGE 30 AMPERE INPUT CURRENT CURRENT, TEMPERATURE/HUMIDITY PARAMETER MEASURED RJ45 ETHERNET COMMUNICATION PORT TYPE 3 FT CABLE METER INTERCONNECT TYPE WITH (1) NEMA L21-30P PLUG, (1) NEMA L21-30R RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Meter - 35993-405 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Power Meter
35993-405
Power Meter 35993-405
3 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 208 VAC STAR/120 VAC INPUT VOLTAGE 30 AMPERE INPUT CURRENT CURRENT, TEMPERATURE/HUMIDITY PARAMETER MEASURED RJ45 ETHERNET COMMUNICATION PORT TYPE 3 FT CABLE METER INTERCONNECT TYPE WITH (1) NEMA L21-30P PLUG, (1) NEMA L21-30R RECEPTACLE
  • 3 PHASE METER WITH INTEGRATED DISPLAY TYPE
  • 19 INCH W X 9 INCH D SIZE
  • 50/60 HZ FREQUENCY RATING
  • 32 TO 104 DEG F OPERATING TEMPERATURE
  • 208 VAC STAR/120 VAC INPUT VOLTAGE
  • 30 AMPERE INPUT CURRENT
  • CURRENT, TEMPERATURE/HUMIDITY PARAMETER MEASURED
  • RJ45 ETHERNET COMMUNICATION PORT TYPE
  • 3 FT CABLE METER INTERCONNECT TYPE
  • WITH (1) NEMA L21-30P PLUG, (1) NEMA L21-30R RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Phase Meters
Product Number 35993-405
Product Name Power Meter
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Phase Rotation Meter - PCE-PI1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Display Type Digital
Standards and Certifications CAT III Safety Protection
View Details
Phase Rotation Tester - RT-606 - REED-Direct
Specs
Form Factor Handheld
Display Type Analog
View Details
Phase Angle Meter - PME-20PH - SMC International
Specs
Form Factor Handheld
Display Type Digital
Operating Temp 0.0 to 50 C (32 to 122 F)
View Details
Precision Phasemeter - 6620A - Krohn-Hite Corporation
Krohn-Hite Corporation
Specs
Form Factor Bench top; Rack mount (optional feature)
Display Type Digital
Operating Temp 0.0 to 50 C (32 to 122 F)
View Details