Chatsworth Products, Inc. Datasheets for Phase Meters
Phase meters (phase testers, phase rotation meters) check the phase sequence and phase orientation in three-phase electrical systems.
Phase Meters: Learn more
| Product Name | Notes |
|---|---|
| 1 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 125 V INPUT VOLTAGE... | |
| 1 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 230 V INPUT VOLTAGE... | |
| 1 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 250 V INPUT VOLTAGE... | |
| 3 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 208 VAC STAR/120 VAC... | |
| 3 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 250 V INPUT VOLTAGE... |