Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TRAYS
CHATSWORTH PRODUCTS, INC.
34811-708 -- CABLE TRAY
Chatsworth Products, Inc.
Cable Tray
34811-708
Description
WIRE MESH TYPE STEEL MATERIAL BLACK PAINTED FINISH 10 FT 8 INCH 2 INCH UL APPROVAL 2 INCH X 4 INCH RUNG SPACING ONTRAC[T] BRAND 34811 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
WIRE MESH TYPE STEEL MATERIAL BLACK PAINTED FINISH 10 FT 8 INCH 2 INCH UL APPROVAL 2 INCH X 4 INCH RUNG SPACING ONTRAC[T] BRAND 34811 MODEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Chatsworth Products, Inc.
Westlake Village, CA, USA
Cable Tray
34811-708
Cable Tray
34811-708
WIRE MESH TYPE STEEL MATERIAL BLACK PAINTED FINISH 10 FT 8 INCH 2 INCH UL APPROVAL 2 INCH X 4 INCH RUNG SPACING ONTRAC[T] BRAND 34811 MODEL
WIRE MESH TYPE
STEEL MATERIAL
BLACK PAINTED FINISH
10 FT
8 INCH
2 INCH
UL APPROVAL
2 INCH X 4 INCH RUNG SPACING
ONTRAC[T] BRAND
34811 MODEL
Supplier's Site
Datasheet
Technical Specifications
Chatsworth Products, Inc.
Product Category
Cable Trays
Product Number
34811-708
Product Name
Cable Tray
Length
120 inch (3048 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
9124708
Specs
Length
118 inch (3000 mm)
Width
2.36 inch (60 mm)
Materials
Steel
View Details
Chatsworth Products, Inc.
Cable Tray
31473-212
Specs
Width
12 inch (305 mm)
Max. Side rail Height
6 inch (152 mm)
View Details
Black Box
Cabinet Vertical PDU/Cable Tray Standard
RMT751
Specs
Width
4.9 inch (124 mm)
Max. Side rail Height
70.7 inch (1796 mm)
Cable Tray Type
Solid Trough
View Details
Pentair, Inc.
Cable Tray
QTP2X8
Specs
Length
120 inch (3048 mm)
Width
8 inch (203 mm)
Max. Side rail Height
2 inch (50.8 mm)
View Details