16350-219 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
16350-219
Description
FIXED, VENTED TYPE
WHITE FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, VENTED TYPE
WHITE FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
Datasheet
Suppliers
Enclosure Shelf
16350-219
FIXED, VENTED TYPE
WHITE FINISH
19 INCH
1U
FOUR POST 1U RACK USED ON
PACKAGING WEIGHT 11 LB
29 INCH D
HEAVY DUTY
16350 MODEL
- FIXED, VENTED TYPE
- WHITE FINISH
- 19 INCH
- 1U
- FOUR POST 1U RACK USED ON
- PACKAGING WEIGHT 11 LB
- 29 INCH D
- HEAVY DUTY
- 16350 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
16350-219 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details
Type
Racking
Depth
0.8661 inch (22 mm)
Width
0.8661 inch (22 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Double Sided
Material
Aluminum
View Details