Chatsworth Products, Inc. Outlet Strip 12820-708

Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA L5-20R OUTLET TYPE 8 OUTLET(S) 115 VAC 20 AMPERE ELECTRICAL RATING YES SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
Datasheet
Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA L5-20R OUTLET TYPE 8 OUTLET(S) 115 VAC 20 AMPERE ELECTRICAL RATING YES SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12820-708 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12820-708
Outlet Strip 12820-708
CIRCUIT BREAKER, SURGE PROTECTED TYPE 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE BLACK COLOR UL APPROVAL WALL MOUNT CABINET APPLICATION 10 FT CORD TYPE NEMA L5-20R OUTLET TYPE 8 OUTLET(S) 115 VAC 20 AMPERE ELECTRICAL RATING YES SURGE PROTECTED CUBE-IT PLUS[T] BRAND 12820 MODEL
  • CIRCUIT BREAKER, SURGE PROTECTED TYPE
  • 17 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL APPROVAL
  • WALL MOUNT CABINET APPLICATION
  • 10 FT CORD TYPE
  • NEMA L5-20R OUTLET TYPE
  • 8 OUTLET(S)
  • 115 VAC 20 AMPERE ELECTRICAL RATING
  • YES SURGE PROTECTED
  • CUBE-IT PLUS[T] BRAND
  • 12820 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12820-708
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685504 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H6F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details