Chatsworth Products, Inc. Outlet Strip 12816-708

Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 19 INCH L X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12816 MODEL
Datasheet
Description
CIRCUIT BREAKER, SURGE PROTECTED TYPE 19 INCH L X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12816 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12816-708 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12816-708
Outlet Strip 12816-708
CIRCUIT BREAKER, SURGE PROTECTED TYPE 19 INCH L X 1.6 INCH D SIZE BLACK COLOR UL 1449, CUL 1449 APPROVAL POWER DISTRIBUTION, INDOOR APPLICATION 10 FT CORD TYPE NEMA 5-20R OUTLET TYPE 8 OUTLET(S) 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING YES SURGE PROTECTED 720 J SURGE RATING 12816 MODEL
  • CIRCUIT BREAKER, SURGE PROTECTED TYPE
  • 19 INCH L X 1.6 INCH D SIZE
  • BLACK COLOR
  • UL 1449, CUL 1449 APPROVAL
  • POWER DISTRIBUTION, INDOOR APPLICATION
  • 10 FT CORD TYPE
  • NEMA 5-20R OUTLET TYPE
  • 8 OUTLET(S)
  • 125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING
  • YES SURGE PROTECTED
  • 720 J SURGE RATING
  • 12816 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12816-708
Product Name Outlet Strip
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1589H48D116 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 16
Current 20.0 amps
View Details
Long Power Distribution Strip - 50008-XX001-020 - Interact Power, Inc.
Specs
Voltage 208V
Frequency 50Hz; 60Hz
Phase Three
View Details