12610-719 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
12610-719
Description
FIXED, VENTED TYPE
STEEL MATERIAL
BLACK FINISH
19 INCH
1U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 15 LB
36 INCH D
12610 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, VENTED TYPE
STEEL MATERIAL
BLACK FINISH
19 INCH
1U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 15 LB
36 INCH D
12610 MODEL
Datasheet
Suppliers
Enclosure Shelf
12610-719
FIXED, VENTED TYPE
STEEL MATERIAL
BLACK FINISH
19 INCH
1U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 15 LB
36 INCH D
12610 MODEL
- FIXED, VENTED TYPE
- STEEL MATERIAL
- BLACK FINISH
- 19 INCH
- 1U
- CABINET USED ON
- UL APPROVAL
- PACKAGING WEIGHT 15 LB
- 36 INCH D
- 12610 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
12610-719 |
|
Product Name
|
Enclosure Shelf |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Racking
Capacity
331 lbs (150 kg)
Depth
11.81 inch (300 mm)
View Details
Category
Industrial
Depth
30 inch (762 mm)
Length
76 inch (1930 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Single Sided
Material
Aluminum
View Details