Chatsworth Products, Inc. Enclosure Shelf 40074-100

Description
SINGLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 17.25 INCH 5.19 INCH 19 INCH RACK USED ON UL APPROVAL PACKAGING WEIGHT 6 LB 15 INCH D 40074 MODEL
Datasheet
Description
SINGLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 17.25 INCH 5.19 INCH 19 INCH RACK USED ON UL APPROVAL PACKAGING WEIGHT 6 LB 15 INCH D 40074 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 40074-100 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
40074-100
Enclosure Shelf 40074-100
SINGLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 17.25 INCH 5.19 INCH 19 INCH RACK USED ON UL APPROVAL PACKAGING WEIGHT 6 LB 15 INCH D 40074 MODEL
  • SINGLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • GRAY FINISH
  • 17.25 INCH
  • 5.19 INCH
  • 19 INCH RACK USED ON
  • UL APPROVAL
  • PACKAGING WEIGHT 6 LB
  • 15 INCH D
  • 40074 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 40074-100
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Shelving with drawers - R5SEE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details