Chatsworth Products, Inc. Outlet Strip 12301-725

Description
CIRCUIT BREAKER, ON/OFF SWITCH TYPE 25 INCH L X 6 INCH D SIZE BLACK COLOR UL APPROVAL POWER DISTRIBUTION APPLICATION NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 125 VAC 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 12301 MODEL
Datasheet
Description
CIRCUIT BREAKER, ON/OFF SWITCH TYPE 25 INCH L X 6 INCH D SIZE BLACK COLOR UL APPROVAL POWER DISTRIBUTION APPLICATION NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 125 VAC 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 12301 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 12301-725 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Outlet Strip
12301-725
Outlet Strip 12301-725
CIRCUIT BREAKER, ON/OFF SWITCH TYPE 25 INCH L X 6 INCH D SIZE BLACK COLOR UL APPROVAL POWER DISTRIBUTION APPLICATION NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 125 VAC 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 12301 MODEL
  • CIRCUIT BREAKER, ON/OFF SWITCH TYPE
  • 25 INCH L X 6 INCH D SIZE
  • BLACK COLOR
  • UL APPROVAL
  • POWER DISTRIBUTION APPLICATION
  • NEMA 5-15R OUTLET TYPE
  • 8 OUTLET(S)
  • 125 VAC 15 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
  • 12301 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Power Strips
Product Number 12301-725
Product Name Outlet Strip
Voltage 125 VAC
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584T8A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685500 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type e - french
View Details
Outlet Strip - 12848-756 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Frequency 50Hz; 60Hz
Outlets NEMA
View Details