Chase Doors Double Acting Impact Traffic Doors Proline 600-SEC Postal-Security Door

Description
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All Chase security doors have been tested by the United States Postal Service and meet RE-5 security guidelines. Door Panel – Proline doors can be custom manufactured to fit virtually any opening size. The panel’s outer surface is available with stainless steel, galvanized, aluminum or different color ABS face sheets. The core is constructed with a combination of wood and insulated foam. Steel Spine – Steel spine reinforces the edge of the door against heavy impacts. Gasketing – Full perimeter replaceable bulb gaskets are built into the ProLoc™ edge to stand up to heavy traffic while providing a positive seal for thermal separation. Partially gasket doors are optional.
Description
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All Chase security doors have been tested by the United States Postal Service and meet RE-5 security guidelines. Door Panel – Proline doors can be custom manufactured to fit virtually any opening size. The panel’s outer surface is available with stainless steel, galvanized, aluminum or different color ABS face sheets. The core is constructed with a combination of wood and insulated foam. Steel Spine – Steel spine reinforces the edge of the door against heavy impacts. Gasketing – Full perimeter replaceable bulb gaskets are built into the ProLoc™ edge to stand up to heavy traffic while providing a positive seal for thermal separation. Partially gasket doors are optional.

Suppliers

Company
Product
Description
Supplier Links
Double Acting Impact Traffic Doors - Proline 600-SEC Postal-Security Door - Chase Doors
Cincinnati, OH, USA
Double Acting Impact Traffic Doors
Proline 600-SEC Postal-Security Door
Double Acting Impact Traffic Doors Proline 600-SEC Postal-Security Door
Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All Chase security doors have been tested by the United States Postal Service and meet RE-5 security guidelines. Door Panel – Proline doors can be custom manufactured to fit virtually any opening size. The panel’s outer surface is available with stainless steel, galvanized, aluminum or different color ABS face sheets. The core is constructed with a combination of wood and insulated foam. Steel Spine – Steel spine reinforces the edge of the door against heavy impacts. Gasketing – Full perimeter replaceable bulb gaskets are built into the ProLoc™ edge to stand up to heavy traffic while providing a positive seal for thermal separation. Partially gasket doors are optional.

Chase security doors are specifically designed and manufactured to be tough and dependable. They are strong enough to withstand punishing personnel-ridden vehicle traffic, yet lightweight enough to open easily, operate smoothly and allow for damage free, safe passage for personnel and equipment. All Chase security doors have been tested by the United States Postal Service and meet RE-5 security guidelines.
Door Panel – Proline doors can be custom manufactured to fit virtually any opening size. The panel’s outer surface is available with stainless steel, galvanized, aluminum or different color ABS face sheets. The core is constructed with a combination of wood and insulated foam.
Steel Spine – Steel spine reinforces the edge of the door against heavy impacts.
Gasketing – Full perimeter replaceable bulb gaskets are built into the ProLoc™ edge to stand up to heavy traffic while providing a positive seal for thermal separation. Partially gasket doors are optional.

Supplier's Site

Technical Specifications

  Chase Doors
Product Category Doors
Product Number Proline 600-SEC Postal-Security Door
Product Name Double Acting Impact Traffic Doors
Application Commercial; Industrial; Interior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID W/ DOUBLE DOOR - AZ-DD310-HL - AZ-DD310-HL - Sugatsune America, Inc.
Specs
Width 14.62 inch (371 mm)
Height 11.06 inch (281 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - Aristocrat - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 120 inch (3048 mm)
View Details
Double Acting Service Traffic Doors - Chase NW 3011 Service Door - Chase Doors
Specs
Application Commercial; Industrial; Interior Doors
Type Impact
Material Plastic; polyethylene
View Details