Proline 300i and 400i insulated doors are designed for strength and durability in tough, abusive applications. They provide visual separation, sound attenuation and thermal separation. The doors can be manufactured to fit virtually any size opening. The door is designed to comply with all USDA sanitation requirements.
Door Panel – The core of the insulated doors are 1-1/2” thick with a combination of wood and foam and are considered heavy-duty. Surface coverings include full height high pressure laminates, ABS impact resistant plastic, FRP, stainless steel, galvanized steel or aluminum.
Internal Reinforcement – Integrated tubular steel reinforcement from the hinge to the frame assures extra strength and durability.
Steel Spine – Steel spine reinforces the edge of the door against heavy impacts, standard on Proline doors over 36” wide, optional on doors under or equal to 36” wide. Recommended for heavy-duty applications.
Gasketing – Full perimeter replaceable gaskets are built into the ProLoc™ edge to stand up to heavy traffic while providing a positive seal for thermal separation. Partially gasket doors are optional.
| Chase Doors | |
|---|---|
| Product Category | Doors |
| Product Number | Proline 300i & 400i Traffic Door |
| Product Name | Double Acting Impact Traffic Doors |
| Application | Commercial; Industrial; Interior Doors |