The Durulite CR 1400 door is designed for use in heavy duty applications that require corrosion resistance and durability in a door system. Constructed from rotationally molded polyethylene, the door panel is impervious to acids, petroleum products, animal fats and cleaning solvents. The seamless panel construction makes this door ideal for washdown applications. It will retain an attractive appearance in the most difficult conditions.
Door Panel – Constructed with a 1/8” thick outer skin of rotationally molded polyethylene with an ultra high density, NON-CFC urethane foamed-in-place core. The panel can retain its properties from -40°F to 150°F continuous service and 170°F intermittent service with temperature differences of up to 40°F. The overall thickness of the panel is 1-3/4”, yet weighs only 3.66 pounds per square foot, making it lightweight and easy to open. The sanitary surface never needs painting and cleans easily with soap and water. Available in 14 standard colors.
Insulation - The CR1400 has excellent insulation qualities with an EcoMate foamed-in-place NON-CFC urethane core. Ecomate insulation is designed to be environmentally friendly; it was awarded VOC (Volatile Organic Compound or SMOG) Exempt Status by the EPA. - See more at:
| Chase Doors | |
|---|---|
| Product Category | Doors |
| Product Number | Durulite CR 1400 |
| Product Name | Corrosion Resistant Door |
| Application | Industrial; Interior Doors |