The DuraShield bird door is a cost effective way to provide ventilation and natural sunlight to buildings while maintaining a bird free environment and a barrier from unwanted pedestrian traffic flow. All doors are custom built to the exact opening size.
Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bird mesh standard material utilizes netting, a special oval shape weave with nine holes per square inch and 15 oz. per square yard of material. Standard color is blue.
Track System - Durable, yet lightweight, the deep channel aluminum track system tightly secures the panel in the opening. The aluminum track flairs out at the top of the guide curtain material for easy, smooth and consistent operation.
Draft Resistance and Horizontal Stability – Each door includes round ¾” diameter horizontal fiberglass stiffeners for draft resistance and horizontal stability. An optional 1” diameter metal tube is available for wider openings or high wind load applications. The stiffeners are inside a bright yellow, vinyl coated nylon pocket, which adds visibility and increases safety.
| Chase Doors | |
|---|---|
| Product Category | Doors |
| Product Number | DuraShield Bird Screen Door |
| Product Name | Wire Screen and Solid Vinyl Doors |
| Application | Commercial; Industrial; Garage |