Chase Doors Restaurant Traditional Core Door Chase SD2000 Custom Sheet Door

Description
Chase SD 2000 Series Service Doors weigh significantly less than impact doors, making them easier to open and more popular in light duty applications where low costs and aesthetic appeal are considerations. Café style door with gate hinge also available. Door Panel – The doors are constructed with .063” anodized aluminum. A decorative, high-pressure laminate finish is available on one or both sides. Approximate weight for each panel is 1-3/4 PSF.
Description
Chase SD 2000 Series Service Doors weigh significantly less than impact doors, making them easier to open and more popular in light duty applications where low costs and aesthetic appeal are considerations. Café style door with gate hinge also available. Door Panel – The doors are constructed with .063” anodized aluminum. A decorative, high-pressure laminate finish is available on one or both sides. Approximate weight for each panel is 1-3/4 PSF.

Suppliers

Company
Product
Description
Supplier Links
Restaurant Traditional Core Door - Chase SD2000 Custom Sheet Door - Chase Doors
Cincinnati, OH, USA
Restaurant Traditional Core Door
Chase SD2000 Custom Sheet Door
Restaurant Traditional Core Door Chase SD2000 Custom Sheet Door
Chase SD 2000 Series Service Doors weigh significantly less than impact doors, making them easier to open and more popular in light duty applications where low costs and aesthetic appeal are considerations. Café style door with gate hinge also available. Door Panel – The doors are constructed with .063” anodized aluminum. A decorative, high-pressure laminate finish is available on one or both sides. Approximate weight for each panel is 1-3/4 PSF.

Chase SD 2000 Series Service Doors weigh significantly less than impact doors, making them easier to open and more popular in light duty applications where low costs and aesthetic appeal are considerations. Café style door with gate hinge also available.
Door Panel – The doors are constructed with .063” anodized aluminum. A decorative, high-pressure laminate finish is available on one or both sides. Approximate weight for each panel is 1-3/4 PSF.

Supplier's Site

Technical Specifications

  Chase Doors
Product Category Doors
Product Number Chase SD2000 Custom Sheet Door
Product Name Restaurant Traditional Core Door
Application Commercial; Industrial; Interior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/ DAMPER - LOCKING TYPE) - AZ-GD230L-HL - AZ-GD230L-HL - Sugatsune America, Inc.
Specs
Width 11.81 inch (300 mm)
Height 10.44 inch (265 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Gortite® Fire Hose Bed Covers -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Application Industrial
Type RollUp
Width 86 to 224 inch (2184 to 5690 mm)
View Details
Standard One-Touch Inspection Door - QS1H - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Application Industrial
Type Inspection Door
Material StainlessSteel
View Details